location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea Check ‘Belinea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" 10 15 36 LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111508/111513
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Belinea’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - 1024 x 768 pixels
  • - 40 ms 250 cd/m² 350:1
  • - 35 W
Guarantee: 3 years
Long product name Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver :
The short editorial description of Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver

15" LCD, ACTIVE MATRIX, 1024x768
More>>>
Short summary description Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver:
This short summary of the Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea 15" 10 15 36 LCD, 15", 1024 x 768 pixels, LCD, 40 ms, Silver

Long summary description Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver:
This is an auto-generated long summary of Belinea 15" 10 15 36 LCD computer monitor 15" 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

Belinea 15" 10 15 36 LCD. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 40 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°. Product color: Silver

Brand Image Article code product Stock Price from
Belinea

Belinea 101536 15" TFT 0.297 1024x768 computer monitor 15" 1024 x 768 pixels Silver
(show image)
111513 101536 15" TFT 0.297 1024x768 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea monitor 101536 15LCD computer monitor 15" 1024 x 768 pixels
(show image)
101536 monitor 101536 15LCD 0.00
(excl. VAT)
0 (incl. VAT)