location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 2027PR-DC1FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-2027PR-DC1FR show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dual socket R (LGA 2011) supports Intel® Xeon® processor E5-2600 and E5-2600 v2 family†
  • - Up to 1TB ECC LRDIMM, 512GB ECC RDIMM, up to 1866MHz; 16x DIMM sockets
  • - 1x PCI-E 3.0 x16 Low-profile slot; 1x PCI-E 3.0 x8 Low-profile slot
  • - Intel® i350 Dual port GbE LAN
  • - Integrated IPMI 2.0 with KVM and Dedicated LAN
  • - Single port IB (FDR, 56 Gbps), w/ QSFP connector
  • - 12x Hot-swap 2.5" SAS/SATA HDD Bays
  • - LSI 3108 SAS3 controller (8 ports) + 2 SATA3 + 2 SATA2; RAID 0, 1, 5, 6, 10, 50, 60
  • - 1280W Redundant Power Supplies Platinum Level (94%)
Long product name Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black :
The short editorial description of Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black

2x LGA 2011, 16x 240-pin DIMM, Intel C602, 12x 2.5" Hot-swap SAS/SATA, 1x PCI-E 3.0 (x16), 1x PCI-E 3.0 (x8), IPMI, 1280W
More>>>
Short summary description Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black:
This short summary of the Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 2027PR-DC1FR, Intel® C602, LGA 2011 (Socket R), 8 GT/s, QuickPath Interconnect (QPI), 30 MB, Intel® Xeon®

Long summary description Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black:
This is an auto-generated long summary of Supermicro SuperServer 2027PR-DC1FR Intel® C602 LGA 2011 (Socket R) Rack (2U) Black based on the first three specs of the first five spec groups.

Supermicro SuperServer 2027PR-DC1FR. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), System bus rate: 8 GT/s. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, 16GB, 32GB, Maximum internal memory: 1 TB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS)-2, Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10GBASE-T, 100BASE-TX, 1000BASE-T. BIOS type: AMI, BIOS memory size: 16 Mbit, BIOS features: APM 1.2, PCI 2.2, Plug & Play, SMBIOS 2.3, UEFI