Supermicro logo

Supermicro A1SQN

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75565
Info modified on:
30 Oct 2024, 13:01:39
Long product name Supermicro A1SQN:

A1SQN - Intel Quark SoC X1021 2.2W, 512MB DDR3 ECC, 2x Mini-PCI-E slots, 1x ZigBee, TPM, 2x 10/100Mbps LAN

Short summary description Supermicro A1SQN:

Supermicro A1SQN, Intel, ECC, 0.5 GB, MicroSDHC, Fast Ethernet, Intel

Long summary description Supermicro A1SQN:

Supermicro A1SQN. Processor manufacturer: Intel. ECC сompatibility: ECC, Internal memory: 0.5 GB. Compatible memory cards: MicroSDHC. Ethernet interface type: Fast Ethernet. Motherboard chipset family: Intel, Power source type: ATX

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.