location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
325
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4152643
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0959696237668 show
Category: Clamp Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:01
The date of the most recent change of the data-sheet in Icecat's system
Fluke 4152643 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 325
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rugged, reliable True-RMS clamp meter with dc current and frequency measurements
  • - Measures AC and DC current to 400 A
  • - Measures AC voltage and DC voltage to 600 V
  • - Provides True RMS AC voltage and current for accurate measurements on non-linear signals
  • - Measures resistance to 40 kΩ with continuity detection
  • - Measures frequency to 500 Hz
Guarantee: Two-year
Long product name Fluke 325 :
The short editorial description of Fluke 325

40 A/400 A, 600 V, 400 Ω / 4000 Ω / 40 kΩ, CAT III 600 V, CAT IV 300 V
More>>>
Short summary description Fluke 325:
This short summary of the Fluke 325 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 325, CAT III 600V, CAT IV 300V, 9.98 oz (283 g), Black, Red, Yellow

Long summary description Fluke 325:
This is an auto-generated long summary of Fluke 325 based on the first three specs of the first five spec groups.

Fluke 325. Measuring category: CAT III 600V, CAT IV 300V, AC current maximum resolution (probe): 400 A, DC current (max): 400 A. Product color: Black, Red, Yellow. Width: 2.95" (75 mm), Depth: 1.34" (34 mm), Height: 8.15" (207 mm)

Country Distributor
United Kingdom 1 distributor(s)