Fluke i2500-10 Test probe

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18699
Info modified on:
14 Mar 2024, 18:12:09
Bullet Points Fluke i2500-10 Test probe:
  • - Expands the measurement range to 2500 A AC while providing increased display flexibility, Ability to measure awkward sized conductors and improved wire access
  • - CAT IV 600 V, CAT III 1000 V
  • - 7.5 mm coil diameter allows measurement in tight spaces
  • - Ergonomic design allows easy operation with one hand
  • - 1.8 m (6 ft) Cable
Guarantee:
Three-year warranty
Long product name Fluke i2500-10 Test probe:

2500 A, 500 Hz, CAT III 1000 V/CAT IV 600 V

Short summary description Fluke i2500-10 Test probe:

Fluke i2500-10, Test probe, Black, Red, Yellow, CAT III, CAT IV, 70.9" (1.8 m), 1 pc(s)

Long summary description Fluke i2500-10 Test probe:

Fluke i2500-10. Product type: Test probe, Product color: Black, Red, Yellow, Measurement category supported: CAT III, CAT IV. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.