location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
373
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3790564 show
Show alternative article codes used in the online market place
Category: Clamp Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 17:38:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke 373
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A top performing True-RMS current clamp for AC-only current measurements to 600 A
  • - Measures AC and DC voltage to 600 V
  • - Measures resistance to 6000 Ω with continuity detection
  • - Offers state of the art signal processing to provide stable readings even in noisy electrical environments
Long product name Fluke 373 :
The short editorial description of Fluke 373

373 True RMS AC Clamp Meter
More>>>
Short summary description Fluke 373:
This short summary of the Fluke 373 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 373, LCD, Alkaline, 13.1 oz (370 g), Black, Orange

Long summary description Fluke 373:
This is an auto-generated long summary of Fluke 373 based on the first three specs of the first five spec groups.

Fluke 373. AC current maximum resolution (probe): 600 A, DC current (max): 600 A, AC voltage: 600 V. Display: LCD. Battery technology: Alkaline, Battery type: AA. Product color: Black, Orange. Width: 9.13" (232 mm), Depth: 3.35" (85 mm), Height: 1.77" (45 mm)

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)