Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12307
Info modified on:
14 Mar 2024, 19:30:16
Bullet Points Fluke 323:
  • - Rugged, reliable basic True-RMS clamp meter for measuring current up to 400 A
  • - Measures AC current to 400 A
  • - Measures AC voltage and DC voltage to 600 V
  • - Provides True RMS AC voltage and current for accurate measurements on non-linear signals
  • - Measures resistance to 4 kΩ with continuity detection
Guarantee:
Two-year
Long product name Fluke 323:

400 A, 600 V, 400 Ω/4000 Ω, CAT III 600 V, CAT IV 300 V

Short summary description Fluke 323:

Fluke 323, CAT III 600V, CAT IV 300V, 9.35 oz (265 g), Black, Red, Yellow

Long summary description Fluke 323:

Fluke 323. Measuring category: CAT III 600V, CAT IV 300V, AC current maximum resolution (probe): 400 A, AC voltage: 600 V. Product color: Black, Red, Yellow. Width: 2.95" (75 mm), Depth: 1.34" (34 mm), Height: 8.15" (207 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.