location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 975 Yellow, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
975
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2519364
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:22
The date of the most recent change of the data-sheet in Icecat's system
Fluke 2519364 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 975 Yellow, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One-touch air flow and velocity with available probe*
  • - Wet bulb and dew point temperature
  • - % of outside air calculation
  • - CO2 and CO field calibration feature
  • - Self-test function at startup
  • - Auto-backlight
  • - Automatically compensates for barometric pressure changes
  • - Min/Max/Average on all measured and calculated readings
  • - Multi-language user interface
  • - Metric or standard units
  • - Audible and visual threshold alarms
  • - Extensive discrete or continuous data logging capacity, downloadable to PC via USB interface
  • - Keypad lock for security
Guarantee: Two-years
Long product name Fluke 975 Yellow, Black :
The short editorial description of Fluke 975 Yellow, Black

-20°C to 50°C, 10% to 90% RH, 50.0 fpm to 3000 fpm, 0 to 500 ppm C0, 0 to 5000 ppm C02
More>>>
Short summary description Fluke 975 Yellow, Black:
This short summary of the Fluke 975 Yellow, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 975, Yellow, Black, F, °C, -20 - 50 °C, 0.1 °C, 10 - 90%, 2%

Long summary description Fluke 975 Yellow, Black:
This is an auto-generated long summary of Fluke 975 Yellow, Black based on the first three specs of the first five spec groups.

Fluke 975. Housing color: Yellow, Black. Temperature measurement units: F, °C, Temperature measurement range: -20 - 50 °C, Temperature measurement accuracy: 0.1 °C

Brand Image Article code product Stock Price from
Fluke

Fluke 975V Black, Yellow
(show image)
2631538 975V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)