location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 979.83 Lighting connection cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
979.83
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97983 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870979839
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:40:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Paulmann 979.83 Lighting connection cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - max. 2 x 105W
  • - wire cross section: 0,75mm²
Long product name Paulmann 979.83 Lighting connection cable :
The short editorial description of Paulmann 979.83 Lighting connection cable

Extension cord, max 105W, 2m, White
More>>>
Short summary description Paulmann 979.83 Lighting connection cable:
This short summary of the Paulmann 979.83 Lighting connection cable data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 979.83, Lighting connection cable, White, 105 W, 78.7" (2000 mm), 1 pc(s)

Long summary description Paulmann 979.83 Lighting connection cable:
This is an auto-generated long summary of Paulmann 979.83 Lighting connection cable based on the first three specs of the first five spec groups.

Paulmann 979.83. Type: Lighting connection cable, Product color: White. Maximum power: 105 W. Length: 78.7" (2000 mm). Quantity per pack: 1 pc(s)

Country Distributor
Deutschland 1 distributor(s)