location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 42T4737 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42T4737
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42T4737
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 42T4737 laptop spare part Battery :
The short editorial description of Lenovo 42T4737 laptop spare part Battery

ThinkPad Battery 25+ (6 cell)
More>>>
Lenovo 42T4737 laptop spare part Battery:
The official marketing text of Lenovo 42T4737 laptop spare part Battery as supplied by the manufacturer

- High quality
- Long life
- Easy installation

Short summary description Lenovo 42T4737 laptop spare part Battery:
This short summary of the Lenovo 42T4737 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 42T4737, Battery

Long summary description Lenovo 42T4737 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 42T4737 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 42T4737. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
57 Wh
Weight & dimensions
Width
8.15" (207 mm)
Weight & dimensions
Depth
2.2" (56 mm)
Height
0.787" (20 mm)
Weight
12 oz (340 g)
Other features
Compatible products
SL410/510
Logistics data
Harmonized System (HS) code
84732990
Brand Image Article code product Stock Price from
Nilox

Nilox NLXLOL430LH laptop spare part Battery
(show image)
NLXLOL430LH NLXLOL430LH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)