location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RZ-26LZ50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ-26LZ50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435003510560
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 450 cd/m² 500:1
Guarantee: 2 years
Long product name LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m² :
The short editorial description of LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m²

LCD widescreen-TV 26"/66cmContrast 500:1, Resolution 1280x768Dig.progessive scan, Teletekst, PIP2 year garantie
More>>>
LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m²:
The official marketing text of LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m² as supplied by the manufacturer

LG has created reputation for progressive technology and innovation with the release of some of the latest technological developments in consumer electronics, home appliances and IT products. LG is currently the world's number one manufacturer of plasma display modules. LG Electronics' goal is to enable the intelligent networking of digital products that will make consumers' lives better than ever.

26” Widescreen LCD TV.
- Very Bright 450 Candella
- Super In Plane Switching (IPS) gives 176° viewing angle
- Built in TV tuner
- XGA resolution

Short summary description LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m²:
This short summary of the LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG RZ-26LZ50, 26", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m²:
This is an auto-generated long summary of LG RZ-26LZ50 TV 26" WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

LG RZ-26LZ50. Display diagonal: 26", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 500:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
26"
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1280 x 768 pixels
Audio
Audio system
A2 / Nicam
Design
Product color *
Silver
Performance
Teletext
10 pages
Weight & dimensions
Width (without stand)
30.6" (776 mm)
Depth (without stand)
7.62" (193.5 mm)
Height (without stand)
20.2" (514 mm)
Weight (without stand)
35.3 lbs (16 kg)
Other features
I/O ports
1 x PC Audio in DVI-I; 2 x Scart; 1 x S-Video (side).
Speakers
2 x 7W
Brand Image Article code product Stock Price from
LG 32LP1R TV 32" HD Black 500 cd/m² LG 32LP1R TV 32" HD Black 500 cd/m²
(show image)
32LP1R 32LP1R 0.00
(excl. VAT)
0 (incl. VAT)
iiyama PLL403W-S TV 15.6" WXGA Silver 550 cd/m² iiyama PLL403W-S TV 15.6" WXGA Silver 550 cd/m²
(show image)
PLL403W-S PLL403W-S 0.00
(excl. VAT)
0 (incl. VAT)