location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 278 Single Precision screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
278
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07660 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995076603
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 11:22:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wiha 278 Single Precision screwdriver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single
  • - Precision screwdriver
  • - Screwdrivers/bits tips included: Torx
  • - Number of screwdrivers: 1
  • - Black, Yellow
Long product name Wiha 278 Single Precision screwdriver :
The short editorial description of Wiha 278 Single Precision screwdriver

Precision ESD TORX screwdriver
More>>>
Short summary description Wiha 278 Single Precision screwdriver:
This short summary of the Wiha 278 Single Precision screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 278, 4.72" (120 mm), 0.317 oz (9 g)

Long summary description Wiha 278 Single Precision screwdriver:
This is an auto-generated long summary of Wiha 278 Single Precision screwdriver based on the first three specs of the first five spec groups.

Wiha 278. Length: 4.72" (120 mm), Weight: 0.317 oz (9 g)

Brand Image Article code product Stock Price from
Wiha

Wiha 25676 manual screwdriver Single Precision screwdriver
(show image)
25676 25676 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 25677 manual screwdriver Single Precision screwdriver
(show image)
25677 25677 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 278 Single Precision screwdriver
(show image)
07662 278 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 278 Single Precision screwdriver
(show image)
07665 278 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 278 Single Precision screwdriver
(show image)
07664 278 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 278 Single
(show image)
07663 278 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 278 Single Precision screwdriver
(show image)
07666 278 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 278 Single Precision screwdriver
(show image)
07661 278 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 278 Single Precision screwdriver
(show image)
07659 278 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)