location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CM1312nfi Multifunction Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CM1312nfi Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC431A#ABA1071
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year, return to authorised service centre, limited hardware
Long product name HP Color LaserJet CM1312nfi Multifunction Printer :
The short editorial description of HP Color LaserJet CM1312nfi Multifunction Printer

Enable productivity with HP's lowest-priced colour laser MFP, an easy-to-use multifunction device that delivers high quality colour output. Print and copy with speeds up to 12 ppm black and 8 ppm colour and enjoy easy flatbed scanning and faxing[1].
More>>>
Short summary description HP Color LaserJet CM1312nfi Multifunction Printer:
This short summary of the HP Color LaserJet CM1312nfi Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CM1312nfi Multifunction Printer

Long summary description HP Color LaserJet CM1312nfi Multifunction Printer:
This is an auto-generated long summary of HP Color LaserJet CM1312nfi Multifunction Printer based on the first three specs of the first five spec groups.

HP Color LaserJet CM1312nfi Multifunction Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:10:53
Uk has collected 17 expert reviews for HP Color LaserJet CM1312nfi Multifunction Printer and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-03-04 12:10:53
HPs Color LaserJet CM1312nfi is a multifunction device that can print, scan, copy, and fax documents. Priced around £320, the HP Color LaserJet CM1312nfi, with its colour laser printer and built-in 10/100 Ethernet connectivity, is a good fit for co...
Bottom line If youre looking for an inexpensive colour laser multifunction device for your small-to-medium workgroup, the HP Color LaserJet CM1312nfi is worth a look. It offers printing, scanning, copying, and faxing, with an automatic document feeder and built-...
80%
goodgearguide.com.au
Updated:
2015-03-04 12:10:53
The CM1312nfi is one of two configurations of HP's CM1312 Printer series, with some improvements to justify the $300 price jump over the base model. In terms of hardware, the 'nfi' configuration involves a significant upgrade, with a bump in internal memo...
Good Automatic document feeder, small size, low initial outlay, good quality documents...
Bad Poor photo print quality, no automatic duplex, poor scanning, poor print speeds...
Bottom line The Colour LaserJet CM1312nfi packs in a decent number of features for a low asking price, but significant drawbacks ultimately make it uninspiring. This is a jack of all trades and master of none...
65%
expertreviews.co.uk
Updated:
2015-06-25 06:16:01
The cost of colour laser printers has fallen a lot in the past year or two, but the corresponding cost of multi-function machines; which include a scanner so they can print, scan and copy; has lagged behind. HPs new outing into this market shows a bet...
80%
brighthub.com
Updated:
2015-03-04 12:10:53
The HP Color LaserJet CM1312nfi MFP is a competent all-in-one device for printing, faxing, scanning and copying. It is well able to handle the workload of a home office or small business. It is relative slow for a laser printer but this can be forgiven, considering the fact that it does...
60%
techworld.com
Updated:
2015-03-04 12:10:53
Priced around £320, the HP Color LaserJet CM1312nfi, with its colour laser printer and built-in 10/100 Ethernet connectivity, is a good fit for cost-conscious small-to-medium work environments looking to add colour to office documents.The HP Color Las...
Bottom line If you're looking for an inexpensive colour laser multifunction device for your small-to-medium workgroup, the HP Color LaserJet CM1312nfi is worth a look. It offers printing, scanning, copying, and faxing, with an automatic document feeder and built-...
0%
macworld.com
Updated:
2015-03-04 12:10:53
by James Galbraith, Macworld.com HP’s Color LaserJet CM1312nfi is a multifunction device that can print, scan, copy, and fax documents. Priced around $500, this device, with its color laser printer and built-in 10/100 Ethernet connectivity, is a good f...
Good 10/100 Ethernet; automatic document feeder; superior text and fine line printing.
Bad No automatic duplexing; photographic copies a touch green.
Bottom line If you’re looking for an inexpensive color laser multifunction device for your small-to-medium workgroup, the Color LaserJet CM1312nfi is worth a look. It offers printing, scanning, copying, and faxing, with an automatic document feeder and built-in...
80%
computershopper.com
Updated:
2015-03-04 12:10:53
HPs latest color laser multifunction printer, the Color LaserJet CM1312nfi MFP, can handle almost any job your home or small office can toss its way, including printing documents and photos, faxing, scanning, and copying. It lacks the abilit...
Good Competitive price; great small-photo output; built-in card reader, 2.4-inch LCD; standalone fax capabilities...
Bad Tall and heavy; no built-in Wi-Fi or auto-duplexing; one paper tray...
Bottom line The HP Color LaserJet CM1312nfi MFP is a Swiss Army unit that can handle any home or small-business workload with ease. It does printing, copying, scanning, and faxing well, though its missing a few business-friendly features such as Wi-Fi and extra p...
75%
pcmag.com
Updated:
2015-03-04 12:10:53
Ever wish for a color laser all-in-one (AIO) that will fit into your small office or home office and give you all of the features you need at a price you can justify spending? The HP Color LaserJet CM1312nfi MFP ($499.99 direct) may be just what you...
Good Small size. High-quality output. Standalone fax and copier. Scans and faxes over network.
Bad Low paper capacity. Relatively slow for a color laser.
Bottom line The HP Color LaserJet CM1312nfi MFP is notable for its combination of low price, high quality output, and full set of functions...
90%
trustedreviews.com
Updated:
2015-06-25 06:16:01
Colour laser printers continue to get more discreet and multifunction printers based on colour laser mechanisms are also reducing in size. This sleek new multifunction from HP is little bigger than a typical single-function laser from 2007, and is aimed a...
80%