Paulmann 702.54 Universal strip light LED 118.1" (3000 mm)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26455
Info modified on:
27 May 2024, 12:25:24
Bullet Points Paulmann 702.54 Universal strip light LED 118.1" (3000 mm):
  • - Individual strips
  • - can be shortened as needed (at marked points)
  • - rear self-adhesive for simple installation
  • - Simple plug-in system for easy installation
  • - flexible material for installation on flat or arched base surfaces
  • - incl. 4-pin plug for easy connection of the strips
  • - Shortened strips can be reconnected using item 70216 (not included)
Long product name Paulmann 702.54 Universal strip light LED 118.1" (3000 mm):

7.2W, 9kWh/1000h, DC 12V, 30000h, 3 x 10.5 x 2.5mm, 120 Grad, 450lm, 3000K

Short summary description Paulmann 702.54 Universal strip light LED 118.1" (3000 mm):

Paulmann 702.54, Universal strip light, Ambience, Indoor, Adhesive tape, White, III

Long summary description Paulmann 702.54 Universal strip light LED 118.1" (3000 mm):

Paulmann 702.54. Type: Universal strip light, Suitable for light type: Ambience, Placement supported: Indoor. Light color: Warm white, Number of bulbs: 90 bulb(s), Bulb type: LED. Input voltage: 12 V. Length: 118.1" (3000 mm), Width: 0.413" (10.5 mm), Thickness: 0.0984" (2.5 mm). Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.