Wiha logo

Wiha 320N Single

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10039
Info modified on:
22 May 2024, 10:55:40
Long product name Wiha 320N Single:

SoftFinish electric slotted screwdriver, VDE 3,0x100mm

Short summary description Wiha 320N Single:

Wiha 320N, 8.03" (204 mm), 1.13 oz (32 g)

Long summary description Wiha 320N Single:

Wiha 320N. Length: 8.03" (204 mm), Weight: 1.13 oz (32 g)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.