location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Draka Comteq Check ‘Draka Comteq’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60011604
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60011604
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Draka Comteq’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Draka Comteq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39370.1" (1000 m)
  • - Cat7 S/FTP (S-STP)
  • - Orange
Long product name Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP) :
The short editorial description of Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP)

UC900 HS23 Cat.7, S/FTP, LSHF, 1000DW
More>>>
Short summary description Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP):
This short summary of the Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Draka Comteq 60011604, 39370.1" (1000 m), Cat7, S/FTP (S-STP), Orange

Long summary description Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP):
This is an auto-generated long summary of Draka Comteq 60011604 networking cable Orange 39370.1" (1000 m) Cat7 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Draka Comteq 60011604. Cable length: 39370.1" (1000 m), Cable standard: Cat7, Cable shielding: S/FTP (S-STP), Product color: Orange

Country Distributor
United Kingdom 1 distributor(s)