AG Neovo logo

AG Neovo SX-15A surveillance monitor CCTV monitor 15" 1024 x 768 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180176
Info modified on:
14 Mar 2024, 15:16:08
Long product name AG Neovo SX-15A surveillance monitor CCTV monitor 15" 1024 x 768 pixels:

15” Security LCD Display Model SX-15A. XGA 1024x768, 500cd/m2, 400:1, 140°/140°, Analog/Digital/BNC, Black

AG Neovo SX-15A surveillance monitor CCTV monitor 15" 1024 x 768 pixels:

The SX-15 is a highly durable 15" display that is perfect for tight quarters. In multi-user security environments, a strong metal casing and NeoV™ Optical Glass protect the display from day-to-day use and other incidental damage. The SX-15 also provides important features such as looping video inputs for multiple connections, Anti-Burn-in™ technology, Mask Mode and a quick signal-switching time that are essential for security and surveillance environments.

Short summary description AG Neovo SX-15A surveillance monitor CCTV monitor 15" 1024 x 768 pixels:

AG Neovo SX-15A, CCTV monitor, Freestanding/Wall-mounted, Black, Safety & EMI: UL/CUL, TUV/BAURT, NORDIC, CB, TCO 95, FCC, CE, BSMI, VCCI, GOST, 15", 1024 x 768 pixels

Long summary description AG Neovo SX-15A surveillance monitor CCTV monitor 15" 1024 x 768 pixels:

AG Neovo SX-15A. Product type: CCTV monitor, Mounting type: Freestanding/Wall-mounted, Product color: Black. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Display type: LCD. Analog signal format system: NTSC, PAL, SECAM. Power source type: DC. Weight: 10.6 lbs (4.8 kg), Height: 14.1" (359 mm), Depth: 6.1" (155 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.