location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5017P-TF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5017K-N6 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 13:58:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U) Intel® 8903 BGA 1284
  • - Number of processors supported: 1
  • - Number of DIMM slots: 4
  • - Maximum internal memory: 32 GB 204-pin SO-DIMM
  • - Number of storage drives supported: 1
  • - Ethernet LAN USB 2.0 ports quantity: 6 Ethernet LAN (RJ-45) ports: 6
  • - EEPROM 64 Mbit
  • - 200 W
  • - Black
Long product name Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black :
The short editorial description of Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black

Intel Pentium B915C, DDR3, SATA2, Gigabit Ethernet, USB, Serial Port
More>>>
Short summary description Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black:
This short summary of the Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 5017P-TF, Intel® 8903, BGA 1284, Intel, B915C, DDR3-SDRAM, 2GB, 4GB, 8GB

Long summary description Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black:
This is an auto-generated long summary of Supermicro 5017P-TF Intel® 8903 BGA 1284 Rack (1U) Black based on the first three specs of the first five spec groups.

Supermicro 5017P-TF. Motherboard chipset: Intel® 8903, Processor socket: BGA 1284, Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 2GB, 4GB, 8GB, Maximum internal memory: 32 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® I210-AT, Intel® I350-AM4. BIOS type: EEPROM, BIOS memory size: 64 Mbit, BIOS features: SMBIOS 2.7.1