location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex BA000040 power supply unit ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Supply 350 Watt Gold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA000040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715473004999
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 13:27:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sweex BA000040 power supply unit ATX :
The short editorial description of Sweex BA000040 power supply unit ATX

Power Supply 350 Watt Gold. For AMD and P4 computer systems, SATA support.
More>>>
Short summary description Sweex BA000040 power supply unit ATX:
This short summary of the Sweex BA000040 power supply unit ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex BA000040, Non-Modular, ATX

Long summary description Sweex BA000040 power supply unit ATX:
This is an auto-generated long summary of Sweex BA000040 power supply unit ATX based on the first three specs of the first five spec groups.

Sweex BA000040. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX

Brand Image Article code product Stock Price from
Antec

Antec Phantom 500 power supply unit ATX
(show image)
PHANTOM 500 EC Phantom 500 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec Phantom 350 power supply unit
(show image)
PHANTOM 350P GB Phantom 350 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower 2.0 power supply unit 550 W ATX
(show image)
TRUECONTROL II 550P EC TruePower 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL400PGB power supply unit 400 W
(show image)
SL400PGB SL400PGB 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TRUE380 power supply unit 380 W
(show image)
TRUE380SPEC TRUE380 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL350 power supply unit 350 W
(show image)
SL350SPEC SL350 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL350XRPEC power supply unit 350 W
(show image)
SL350XRPEC SL350XRPEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TP-II 380 power supply unit 380 W
(show image)
TRUE380XRPEC TP-II 380 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TRUE550 power supply unit 550 W
(show image)
TRUE550EPSXREC TRUE550 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec AR300-EC power supply unit 300 W
(show image)
AR300-EC AR300-EC 0.00
(excl. VAT)
0 (incl. VAT)