location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GR-Kabel 83281 internal USB cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GR-Kabel Check ‘GR-Kabel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83281
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83281
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GR-Kabel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 18:30:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name GR-Kabel 83281 internal USB cable :
The short editorial description of GR-Kabel 83281 internal USB cable

Cable USB 3.0 pin header male - USB 2.0 pin header female 30cm
More>>>
Short summary description GR-Kabel 83281 internal USB cable:
This short summary of the GR-Kabel 83281 internal USB cable data-sheet is auto-generated and uses the product title and the first six key specs.

GR-Kabel 83281, 11.8" (0.3 m), 1 pc(s)

Long summary description GR-Kabel 83281 internal USB cable:
This is an auto-generated long summary of GR-Kabel 83281 internal USB cable based on the first three specs of the first five spec groups.

GR-Kabel 83281. Cable length: 11.8" (0.3 m). Quantity per pack: 1 pc(s)