location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex Manageable UPS 600 VA uninterruptible power supply (UPS) 0.6 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS 600VA + management
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC100040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715473005484
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sweex Manageable UPS 600 VA uninterruptible power supply (UPS) 0.6 kVA :
The short editorial description of Sweex Manageable UPS 600 VA uninterruptible power supply (UPS) 0.6 kVA

Manageable UPS 600 VA. Maximum backup time of 15 minutes. Connect up to 3 devices
More>>>
Short summary description Sweex Manageable UPS 600 VA uninterruptible power supply (UPS) 0.6 kVA:
This short summary of the Sweex Manageable UPS 600 VA uninterruptible power supply (UPS) 0.6 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex Manageable UPS 600 VA, 0.6 kVA, 15 min, 2 x battery 12 volt 5,6 Ah, Software supports Windows 98SE, ME, 2000, XP , Lead-calcium maintenance-free battery. Auto charge., CPU controlled

Long summary description Sweex Manageable UPS 600 VA uninterruptible power supply (UPS) 0.6 kVA:
This is an auto-generated long summary of Sweex Manageable UPS 600 VA uninterruptible power supply (UPS) 0.6 kVA based on the first three specs of the first five spec groups.

Sweex Manageable UPS 600 VA. Output power capacity: 0.6 kVA. Typical backup time at full load: 15 min, Replacement battery cartridge: 2 x battery 12 volt 5,6 Ah. Bundled software: Software supports Windows 98SE, ME, 2000, XP . Battery type: Lead-calcium maintenance-free battery. Auto charge., Interface: CPU controlled, Output connections: 3 sockets

Brand Image Article code product Stock Price from
Eminent UPS 650VA for Crash Free Standby Power uninterruptible power supply (UPS) 0.65 kVA 470 W Eminent UPS 650VA for Crash Free Standby Power uninterruptible power supply (UPS) 0.65 kVA 470 W
(show image)
8201 UPS 650VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1000VA Rack Mountable uninterruptible power supply (UPS) 1 kVA 725 W Eminent UPS 1000VA Rack Mountable uninterruptible power supply (UPS) 1 kVA 725 W
(show image)
8205 UPS 1000VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 600VA Rack Mountable uninterruptible power supply (UPS) 0.6 kVA 470 W Eminent UPS 600VA Rack Mountable uninterruptible power supply (UPS) 0.6 kVA 470 W
(show image)
8203 UPS 600VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1000VA for Crash Free Standby Power uninterruptible power supply (UPS) 1 kVA 725 W Eminent UPS 1000VA for Crash Free Standby Power uninterruptible power supply (UPS) 1 kVA 725 W
(show image)
8202 UPS 1000VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W
(show image)
8204 UPS 1400VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)