Targus logo

Targus TEV001EU laptop case 15.4" Trolley case Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76130
Info modified on:
14 Mar 2024, 19:14:46
Guarantee:
Lifetime
Long product name Targus TEV001EU laptop case 15.4" Trolley case Black:

15 - 15.4" / 38.1 - 39.1cm Business Laptop Roller

Targus TEV001EU laptop case 15.4" Trolley case Black:

The Targus Business Notebook Roller is the perfect case for the frequent traveller. This case is designed to fit notebooks with 15" - 15.4" screens and includes a removable slipcase to transport your notebook to meetings. A fashionable red lining makes it easy to locate and view items. Keep your overnight items discreet during the day with the convenient clothing cover and travel smoothly with inline skate wheels and a telescoping trolley handle.

Packed with features this case includes a front pocket workstation containing a retractable document holder, removable cell phone/PDA cases, key clip and business card holder. Designed with handles on three sides of the case for easy lifting, the Targus Business Notebook Roller fits easily into an overhead locker making this case the ultimate travel companion.

- Capacity: Fits notebooks with 15" - 15.4” screens and includes a removable slipcase
- Storage: Front zip down workstation with retractable document holder, removable cell phone/PDA cases, key clip and business card holder
- Travel Savvy: Inline skate wheels and telescoping trolley handle
- 2-in-1 Design: Clothing cover to keep your personal item discreetly hidden away during meetings

Short summary description Targus TEV001EU laptop case 15.4" Trolley case Black:

Targus TEV001EU, Trolley case, 15.4", 8.82 lbs (4 kg)

Long summary description Targus TEV001EU laptop case 15.4" Trolley case Black:

Targus TEV001EU. Case type: Trolley case, Maximum screen size: 15.4". Weight: 8.82 lbs (4 kg). Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.