location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 23xD Outdoor Housing camera housing White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23xD Outdoor Housing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23723
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 23xD Outdoor Housing camera housing White :
The short editorial description of Axis 23xD Outdoor Housing camera housing White

Outdoor casing with integrated heater and clear plastic dome. Power supply not included.
More>>>
Short summary description Axis 23xD Outdoor Housing camera housing White:
This short summary of the Axis 23xD Outdoor Housing camera housing White data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 23xD Outdoor Housing, -20 - 50 °C, 7.28 lbs (3.3 kg), White, EN60950

Long summary description Axis 23xD Outdoor Housing camera housing White:
This is an auto-generated long summary of Axis 23xD Outdoor Housing camera housing White based on the first three specs of the first five spec groups.

Axis 23xD Outdoor Housing. Weight: 7.28 lbs (3.3 kg). Product color: White. Safety: EN60950

Country Distributor
United Kingdom 1 distributor(s)