location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 5681 196.9" (5 m) Mounting tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5681
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05681-18
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2023 20:13:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TESA 5681 196.9" (5 m) Mounting tape
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for all carpets and PVC flooring
  • - Extra-strong double-sided adhesive
  • - Can also be used with underfloor heating and in damp rooms
  • - Easy to tear by hand
Long product name TESA 5681 196.9" (5 m) Mounting tape :
The short editorial description of TESA 5681 196.9" (5 m) Mounting tape

5 m x 50 mm, White
More>>>
Short summary description TESA 5681 196.9" (5 m) Mounting tape:
This short summary of the TESA 5681 196.9" (5 m) Mounting tape data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 5681, Mounting tape, Brown, White, 196.9" (5 m), Indoor & outdoor, Ceramics, Wood, 1.97" (50 mm)

Long summary description TESA 5681 196.9" (5 m) Mounting tape:
This is an auto-generated long summary of TESA 5681 196.9" (5 m) Mounting tape based on the first three specs of the first five spec groups.

TESA 5681. Product type: Mounting tape, Product color: Brown, White, Length: 196.9" (5 m). Width: 1.97" (50 mm)

Brand Image Article code product Stock Price from
TESA

TESA 05686-00018 393.7" (10 m) Mounting tape
(show image)
05686-00018-00 Flooring Tape Extra Strong Hold 0.00
(excl. VAT)
0 (incl. VAT)