location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon AXIS 1650 PRINTSERVER print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXIS 1650 PRINTSERVER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0214-002/CANON
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon AXIS 1650 PRINTSERVER print server Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal memory: 8 MB Flash memory: 2 MB
  • - Firmware upgradeable
  • - Ethernet LAN
Guarantee: 1 year
Long product name Canon AXIS 1650 PRINTSERVER print server Ethernet LAN :
The short editorial description of Canon AXIS 1650 PRINTSERVER print server Ethernet LAN

AXIS 1650 PRINTSERVER 1X PAR USB F CANON PRINTERS
More>>>
Canon AXIS 1650 PRINTSERVER print server Ethernet LAN:
The official marketing text of Canon AXIS 1650 PRINTSERVER print server Ethernet LAN as supplied by the manufacturer

A high performance network printing solution
for Canon printers

The AXIS 1650 Print Server enables users to easily and cost-effectively share Canon printers on a network. Developed in cooperation with Canon, the AXIS 1650 is an ideal all-in-one networking solution for Canon's printers and multifunctional products.

Providing proven and seamless integration, the AXIS 1650 can network Canon CAPT, Canon Advanced Raster Printing System and BubbleJet printers. The high performance, dual-port print server enables plug and print connectivity to Canon's USB or parallel port printers.

For Canon's host-based CAPT printers, the AXIS 1650 also provides the user with extensive status reporting on, for example, toner consumption levels. The print server offers comprehensive administration possibilities, Windows IP setting tools and Web-based interfaces in English and Japanese.

Features:

Support for Canon printers and multifunctional products: including support for the host-based printing methods CAPT, Canon Advanced Raster Printing System and other printer types, such as Canon BubbleJet
USB and parallel connectivity
Windows network printing
Superior reliability: SNMPv1 support and TCP Printing Restriction
Successfully tested with Windows XP Service Pack 2

Short summary description Canon AXIS 1650 PRINTSERVER print server Ethernet LAN:
This short summary of the Canon AXIS 1650 PRINTSERVER print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Canon AXIS 1650 PRINTSERVER, AXIS Etrax 100LX, 8 MB, 2 MB, Ethernet LAN, • AXIS IP JumpStarter for IP setting • AXIS CAPT Print Monitor for printer installation, can..., EN 60950

Long summary description Canon AXIS 1650 PRINTSERVER print server Ethernet LAN:
This is an auto-generated long summary of Canon AXIS 1650 PRINTSERVER print server Ethernet LAN based on the first three specs of the first five spec groups.

Canon AXIS 1650 PRINTSERVER. Processor model: AXIS Etrax 100LX. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Management protocols: • AXIS IP JumpStarter for IP setting • AXIS CAPT Print Monitor for printer installation, can.... Safety: EN 60950

Features
Firmware upgradeable
Yes
Processor
Processor model
AXIS Etrax 100LX
Memory
Internal memory
8 MB
Flash memory
2 MB
Network
Network connection type *
Ethernet LAN
Protocols
Management protocols
• AXIS IP JumpStarter for IP setting • AXIS CAPT Print Monitor for printer installation, can be used regardless of the printer type• Internal web pages or FTP for installation, configuration, monitoring and firmware upgrading• SNMP-MIB II compliant (RFC 1213)• Canon MIB Ver2.50• Printer MIB (RFC1759)• HOST MIB (RFC1514)
Certificates
Safety
EN 60950
Weight & dimensions
Weight
2.82 oz (80 g)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
I/O ports
• Parallel: 36-pin Centronics connector, high-speed IEEE 1284 compliant with ECP support and throughput of 1 MB/sec • USB: Support for low and full speed. Compatible with USB 2.0 printers
Dimensions (WxDxH)
2.44 x 4.61 x 1.14" (62 x 117 x 29 mm)
Supported protocols
TCP/IP: LPD, FTP, BOOTP, ARP, RARP, DHCP, ICMP, IGMP, IP, TCP, UDP, HTTP, SLP v1/v2, SNMP v1, RawTCP, DNS, DDNS, WINS, SNT
Printer support
Support for Canon printers and multifunctional products, including support for the host-based printing methods Canon Advanced Printing Technology (CAPT), Canon Advanced Raster Printing System and other printer types, such as Canon BubbleJet
Compatible operating systems
Microsoft Windows: 98, Me, 2000, XP and Windows Server 2003
Brand Image Article code product Stock Price from
Canon MarkNet N2000t/TR f M410 T61x W810 print server Ethernet LAN Canon MarkNet N2000t/TR f M410 T61x W810 print server Ethernet LAN
(show image)
7026A003 MarkNet N2000t/TR f M410 T61x W810 0.00
(excl. VAT)
0 (incl. VAT)
Canon AXIS 1650 Adapter f LBP-xxxx MF3110 56x0 print server Ethernet LAN Canon AXIS 1650 Adapter f LBP-xxxx MF3110 56x0 print server Ethernet LAN
(show image)
0498V689 AXIS 1650 Adapter f LBP-xxxx MF3110 56x0 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 1650 Network US, 120V print server Ethernet LAN
(show image)
0214-002 1650 Network Print Server US, 120V 0.00
(excl. VAT)
0 (incl. VAT)
Canon NIC F+ENet USB RJ45 print server Ethernet LAN Canon NIC F+ENet USB RJ45 print server Ethernet LAN
(show image)
0642A020 NIC F+ENet USB RJ45 0.00
(excl. VAT)
0 (incl. VAT)
Canon Ethernet Network int f iR16xx iR20xx print server Ethernet LAN Canon Ethernet Network int f iR16xx iR20xx print server Ethernet LAN
(show image)
7445A003 Ethernet Network int f iR16xx iR20xx 0.00
(excl. VAT)
0 (incl. VAT)