C2G logo

C2G RG6 F-type Twist-on Connector Gold coaxial connector

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103379
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime.
Long product name C2G RG6 F-type Twist-on Connector Gold coaxial connector:

RG6 F-type Twist-on Connector Gold

C2G RG6 F-type Twist-on Connector Gold coaxial connector:

Twist-on F Plug for RG6 Cable
Easily make your own custom-length coaxial cable with Twist-on F Connectors. This one-piece connector allows for quick and easy installation. The Twist-on F Connectors are suitable for today's high-speed coaxial broadband video, data and telephony applications.

Short summary description C2G RG6 F-type Twist-on Connector Gold coaxial connector:

C2G RG6 F-type Twist-on Connector Gold

Long summary description C2G RG6 F-type Twist-on Connector Gold coaxial connector:

C2G RG6 F-type Twist-on Connector Gold

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.