location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom Lens EF 90-300mm f 4.5-5.6 USM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7995A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803019162 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM :
The short editorial description of Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM

Zoom Lens EF 90-300mm f 4.5-5.6 USM
More>>>
Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM:
The official marketing text of Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM as supplied by the manufacturer

The optics of the EF 90-300mm f/4.5-5.6 USM are based on those of the EF 75-300mm f/4-5.6 III USM and the optical performance is similar. However, the AF drive pattern has been optimized for the EOS 300V, giving a faster AF speed. The communication speed between the lens and the camera is faster due to a new high-speed CPU. Also, a new AF algorithm has been developed. All the lens elements are manufactured from environmentally-friendly lead-free glass. A redesigned electromagnetic diaphragm (EMD) provides an aperture which is nearly circular at the widest settings. This gives an improved out-of-focus background effect. This lens features a micro USM (Ultrasonic Motor) motor which operates almost noiseless.

Short summary description Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM:
This short summary of the Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM, 90 - 300 mm

Long summary description Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM:
This is an auto-generated long summary of Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM based on the first three specs of the first five spec groups.

Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM. Lens viewing angle, diagonal: 8.25°, Focal length range: 90 - 300 mm, Thread diameter: 0.28" (7.1 mm). Filter size: 2.28" (5.8 cm), Weight: 14.8 oz (420 g). Magnification: 0.25x

Lens system
Lens viewing angle, diagonal
8.25°
Focal length range
90 - 300 mm
Thread diameter
0.28" (7.1 mm)
Weight & dimensions
Weight
14.8 oz (420 g)
Filter size *
2.28" (5.8 cm)
Other features
Magnification
0.25x
Brand Image Article code product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 90-300 DC Black Canon EF 90-300 DC Black
(show image)
7996A002 EF 90-300 DC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)