location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DKVM-2KU KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DKVM-2KU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKVM-2KU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069254970 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Mar 2017
Product end of life date
Long product name D-Link DKVM-2KU KVM switch :
The short editorial description of D-Link DKVM-2KU KVM switch

DKVM-2KU, Mini KVM Switch Kit With USB Port For 2PCs
More>>>
D-Link DKVM-2KU KVM switch:
The official marketing text of D-Link DKVM-2KU KVM switch as supplied by the manufacturer

The DKVM-2KU 2-port mini KVM (Keyboard, Video and Mouse) switch kit is a cost effective kit for home and office users. This double function kit allows you to easily control 2 different PCs from a single set of keyboard, mouse, and VGA monitor, and to share a USB device with 2 PCs. It includes a 2-port KVM switch, a USB 2.0 port built into the switch, and 2 sets of built-in cables for ready connection to 2 PCs. The switch provides many easy-to-use features and is perfect for home and the small business.

Cost-effective for PC Users
If you have 2 PCs and need to use them at the same time,the DKVM-2KU saves you the money and space by allowing you to control your 2 computers from a set of keyboard, monitor and mouse. Or, you may have a better,bigger monitor and want to connect both PCs to it, the DKVM-2KU allows you to do this. 2 sets of cables are attached to the KVM switch ready for use, dispensing you of the need to prepare separate cables and connect them to the switch.

Versatile Functions
The DKVM-2KU utilizes advanced microprocessor emulation to intelligently manage each KVM port. This allows simultaneous boot-up of all attached PCs. Auto scan, audible feedback, and keyboard "Hot Keys" make the DKVM-2KU simple to use and manage. There is also a control button located on the front panel that allows you to switch between the PCs.

Status Save and High Resolution Support
The DKVM-2KU supports VGA, SVGA, and MultiSync monitors at up to 2048 x 1536 resolution at 72Hz refresh rate. Support for Microsoft IntelliMouse is provided.

USB 2.0 Port to Share USB Devices
A USB 2.0 port is built into this KVM switch to allow connection to a USB-supported device or a USB hub. This allows you to share your USB printer, scanner, card reader or other devices among the 2 connected PCs. This USB port is also backward compatible with USB 1.1 devices. By connecting this USB port to a USB hub, you can also share more than 1 USB device with your 2 PCs. In the Auto Scan mode, the USB device switching will come with the computer scan sequence.

Features:
- 2 KVM ports to control of 2 computers from a single set of keyboard, monitor and mouse
- Built-in USB 2.0 port to share a USB device between the 2 PCs
- Auto scan mode sequences through PCs
- Audible feedback for confirmation while switching between PCs
- Front panel LED indicators for selected PC
- Switching between PCs using front panel SELECT button or Hot Key command
- Supports SVGA, VGA, and multi-sync monitors
- Video resolutions up to 2048 1536
- Successfully tested with following mice: Microsoft IntelliMouse, IntelliMouse with IntelliEye, and IntelliMouse Explorer, Logitech FirstMouse+, Ligitech MouseMan+

Short summary description D-Link DKVM-2KU KVM switch:
This short summary of the D-Link DKVM-2KU KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DKVM-2KU, 0 - 40 °C, -20 - 60 °C, 0 - 80%, 4.09" (104 mm), 2.44" (62 mm), 1.1" (28 mm)

Long summary description D-Link DKVM-2KU KVM switch:
This is an auto-generated long summary of D-Link DKVM-2KU KVM switch based on the first three specs of the first five spec groups.

D-Link DKVM-2KU. Width: 4.09" (104 mm), Depth: 2.44" (62 mm), Height: 1.1" (28 mm). Connectivity technology: Wired, Dimensions (WxDxH): 4.09 x 2.44 x 1.1" (104 x 62 x 28 mm), I/O ports: Ports: 1x USB 1x VGA 1x PS/2 Keyboard 1x PS/2 Mouse Connectors: 2x USB 2x VGA 2x PS/2 Mouse 2x...

Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
4.09" (104 mm)
Depth
2.44" (62 mm)
Weight & dimensions
Height
1.1" (28 mm)
Weight
14.8 oz (420 g)
Other features
Connectivity technology
Wired
I/O ports
Ports: 1x USB 1x VGA 1x PS/2 Keyboard 1x PS/2 Mouse Connectors: 2x USB 2x VGA 2x PS/2 Mouse 2x PS/2 Keyboard
Dimensions (WxDxH)
4.09 x 2.44 x 1.1" (104 x 62 x 28 mm)
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:12:45
Uk has collected 1 expert review for D-Link DKVM-2KU KVM switch and the rating is 28 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
28%
Source Review comments Score
gadgetspeak.com
Updated:
2018-06-01 06:12:45
This kit consists of the DKVM-2KU Switch unit and the appropriate cables that link the two computers to the Switch box. Along with IntelliMouse support, this KVM device can work with VGA, SVGA and MultiSync monitors up to 2048 x 1536 at 72Hz. Not only d...
28%
Brand Image Article code product Stock Price from
D-Link DKVM-4U KVM switch Gray, Silver D-Link DKVM-4U KVM switch Gray, Silver
(show image)
DKVM-4U DKVM-4U 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DKVM-2K PORT KVM switch D-Link DKVM-2K PORT KVM switch
(show image)
DKVM-2K DKVM-2K PORT KVM SWITCH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)