location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9901A010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver :
The short editorial description of Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver

Digital IXUS 700
More>>>
Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver:
The official marketing text of Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver as supplied by the manufacturer

With supreme quality and designer chic, the 7.1 Megapixel Digital IXUS 700 epitomises Canon's commitment to excellence; combining spearhead technologies to put more than just style within your reach.

Powerful resolve
With its sleek 'Perpetual Curve' contours, the Digital IXUS 700 changes forever notions of what is possible in camera design. Concealing incredible 7.1 Megapixel power and a precision optics 3x zoom, this digital marvel delivers superb images suited for photo quality prints to A3+ size.

Big screen action
Review and share images and movie clips with ease on the large high-definition 2.0" LCD. Night Display mode automatically improves visibility when it is dark, while the user-controlled Quick-bright function lets you frame and review comfortably in low-light conditions. Record and playback extended 30 fps VGA movie clips with sound (up to 1GB files possible¹). Analyse fast action sequences by recording QVGA quality at 60 fps and watching in slow motion.

Super advanced
Efficient and responsive, the Digital IXUS 700 is powered by a Canon DIGIC II processor. Linking all key camera functions, DIGIC II drives fast auto-focus, outstanding camera performance, quick start-up times and first-class image quality. Like a hidden photographer's assistant, iSAPS uses DIGIC II's power to analyse the scene and optimise key camera settings even before the shutter release is pressed. 14 shooting modes including 9 scene modes combine with a 9-point auto-focus system (AiAF) to deliver consistently brilliant results in every situation.

Get creative
Create exciting visual effects with My Colors by making favourite colours more vivid, swapping one colour with another, or making all but one area of an image monochrome.

Photo fun
For instant full colour photos, connect your camera to any PictBridge compatible photo printer and push the Print/Share button. It really is that easy. With a Canon SELPHY CP series printer, you can even print handy ID photo prints and Movie prints.

Edit and share
Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) help you arrange albums, crop photographs and adjust image contrast and brightness. Access to CANON iMAGE GATEWAY² gives you 100MB online space for your own personal gallery, for sharing with family and friends.

Features:
Perpetual Curve design
7.1 Megapixels
3x optical zoom
2.0" Quick-bright/Night Display LCD
VGA 30 fps movies
DIGIC II/iSAPS/9-point AiAF/USB 2.0 Hi-Speed
14 shooting modes
My Colors editing
PictBridge compatible, Print/Share button
CANON iMAGE GATEWAY

Short summary description Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver:
This short summary of the Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 700, 7.1 MP, 1/1.8", CCD, 3x, 6 oz (170 g), Silver

Long summary description Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 700 1/1.8" 7.1 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 700. Megapixel: 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2". Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 6 oz (170 g). Product color: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel *
7.1 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944,3072 x 2304
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focusing
Focus *
TTL
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Compatible memory cards *
SD
Display
Display *
LCD
Display diagonal *
2"
Display resolution (numeric)
118000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0 (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Camera
Playback zoom (max)
2x
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-3L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6 oz (170 g)
Packaging content
Bundled software
ZoomBrowser EX/ImageBrowser Drivers PhotoStitch ArcSoft PhotoStudio
Other features
Effective sensor resolution
7100000 pixels
Dimensions (WxDxH)
3.52 x 2.24 x 1.04" (89.5 x 57 x 26.5 mm)
Interface
USB
Lens focal range
f/2.8 – f/4.9
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted Average, Spot
Lens system
7 elements in 5 groups
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Compatible operating systems
Windows 98SE/Me/2000 SP4/XP SP1-2 OS X v10.1.5 - 10.3
Digital SLR
No