location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX40 2.2Mpix 2.23 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX40 2.2Mpix
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0346B005
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX40 2.2Mpix 2.23 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.23 MP CCD 1/3.4"
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 2.5"
  • - Built-in microphone
  • - PictBridge
  • - Lithium-Ion (Li-Ion) 3 h
Long product name Canon MVX40 2.2Mpix 2.23 MP CCD :
The short editorial description of Canon MVX40 2.2Mpix 2.23 MP CCD

MVX40 2.2 Meagpixels CCD 10xzoom 9-point AiAF
More>>>
Canon MVX40 2.2Mpix 2.23 MP CCD:
The official marketing text of Canon MVX40 2.2Mpix 2.23 MP CCD as supplied by the manufacturer

With photo features and functions to make many purpose-built digital cameras blush, the Optical Image Stabilized 2.2 Megapixel MVX40 gives a new dimension to your visual expression.

Power in your palm
With compelling design, the 10x Optical Zoom MVX40 is as brilliant to handle as the results it produces. A stylish compact body conceals a powerful 2.2 Megapixel sensor and RGB Primary Color Filter to capture every detail of every scene for superb video and digital photo quality.

Rock steady
Normally featured in much more expensive video cameras, advanced Optical Image Stabilization (OIS) acts as an invisible tripod to ensure calm, steady footage. Unlike electronic stabilization, OIS continues to work when shooting dramatic wide screen 16:9 footage and when shooting digital stills, keeping your photos crisp and blur free.

Two in one
With its powerful DIGIC DV processor, the MVX40 has photo functions typically found only in specialist digital cameras. You have access to picture effects such as Sepia and Vivid Colour, special Scene Modes to help you get great results in tricky lighting conditions, Auto Exposure Bracketing and a built-in flash. Dual path DIGIC DV processing lets you take photos and record video simultaneously, and up to 60 frames at 5fps can be shot in a single burst.

Precision optics
Offering superb image clarity, the 10x zoom lens builds on 60 years of Canon experience. An aspheric element ensures corner to corner clarity and Super Spectra lens coatings suppress ghosting and flare.

Emotional Colours
The RGB Primary Color Filter enhances tonal accuracy and colour definition.
Recording the colours we humans recall and respond to, Canon's DIGIC DV processor then translates optical data into beautiful, lifelike imagery. Skin tones are warm and natural, while colours such as the blues of a sky or the greens of grass are rich and vibrant.

Anytime, anywhere
When outdoors, a backlight button makes the 2.5" LCD extra visible, while Night Mode allows recording in low light conditions. A Light Guide Flash further extends digital still shooting options.

Razor sharp
For shooting photos, the same 9-point auto focusing found in Canon's high-end digital still cameras keeps your image sharp – even with off-centre subjects. A Manual Focus Ring gives you total and precise control.

Easy prints
To create album quality prints, simply connect your new camcorder to any PictBridge compatible printer and hit the Print/Share button – it is that easy. And with the USB 2.0 link, photo prints and file uploads to computer are also super fast.

Short summary description Canon MVX40 2.2Mpix 2.23 MP CCD:
This short summary of the Canon MVX40 2.2Mpix 2.23 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX40 2.2Mpix, 2.23 MP, CCD, 1/3.4", 2.5", LCD, 18.7 oz (530 g)

Long summary description Canon MVX40 2.2Mpix 2.23 MP CCD:
This is an auto-generated long summary of Canon MVX40 2.2Mpix 2.23 MP CCD based on the first three specs of the first five spec groups.

Canon MVX40 2.2Mpix. Total megapixels: 2.23 MP, Sensor type: CCD, Optical sensor size: 1/3.4". Optical zoom: 10x, Digital zoom: 200x, Focal length range: 39.9 - 399 mm. Compatible memory cards: MMC, SD, Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000, 1/2 s. Display diagonal: 2.5", Display: LCD

Image sensor
Total megapixels *
2.23 MP
Sensor type *
CCD
Optical sensor size *
1/3.4"
Optical sensor resolution
2230000 pixels
Effective megapixels (movie)
2 MP
Lens system
Focal length range
39.9 - 399 mm
Optical zoom *
10x
Filter size
1.34" (3.4 cm)
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MMC, SD
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/2000, 1/2 s
Display
Display diagonal *
2.5"
Display
LCD
Display resolution
112000
Camera
Minimum illumination
2 lx
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
Yes
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3 h
Battery type
NB-2LH BP-2L14
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
2.76" (70 mm)
Depth
5.24" (133 mm)
Height
3.23" (82 mm)
Weight *
18.7 oz (530 g)
Packaging content
Bundled software
Drivers & Utilities, Canon PhotoStitch, Canon ZoomBrowser EX, Canon ImageBrowser
Other features
Expansion slots
1 x SD
I/O ports
USB Headphone Microphone AV out
Resolution
1632 x 1224 pixels
Cable type
USB, A/V
Media types supported
Mini DV
Light exposure control
Programme, automatic, aperture-priority, shutter-priority
Lens system
Zoom lens
Auto focus
Yes
Focus
Auto/Manual
Fader
Window wipe, corner wipe, Puzzle, tide, flip, jump, zigzag, beam, black fader
Minimum system requirements
USB port, CD-ROM Drive, IEEE 1394 port
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:08
Uk has collected 1 expert review for Canon MVX40 2.2Mpix 2.23 MP CCD and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
gadgetguy.com.au
Updated:
2017-03-01 06:59:08
Any way you slice it the MVX40i is a quality camera. It works well, its easy to use, it has lots of options and it has the potential to grow with the user?s abilities. It?s not perfect and improvements can still be made but generally the drawbacks in t...
Good Manual audio level controls and on-screen VU meters, optical image stabiliser, good video quality.
Bad Widescreen option buried in menu system, no widescreen LCD.
Bottom line Any way you slice it the MVX40i is a quality camera. It works well, its easy to use, it has lots of options and it has the potential to grow with the user?s abilities. It?s not perfect and improvements can still be made but generally the drawbacks in t...
90%
Brand Image Article code product Stock Price from
Canon MVX40 2.23 MP CCD Canon MVX40 2.23 MP CCD
(show image)
0346B003 MVX40 0.00
(excl. VAT)
0 (incl. VAT)