Canon logo

Canon PowerShot PRO 1 8Mpix 7xopt + 1GB 2/3" 8 MP CCD Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57315
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PowerShot PRO 1 8Mpix 7xopt + 1GB 2/3" 8 MP CCD Black:

PowerShot PRO 1 8Mpix 7xopt + 1GB

Canon PowerShot PRO 1 8Mpix 7xopt + 1GB 2/3" 8 MP CCD Black:

The PowerShot Pro1 is the digital compact for serious photographers. It includes an 8.0 megapixel CCD, retractable 7x L-series zoom lens, hybrid AF system and Micro Ultrasonic Motor.


Features

- 8.0 megapixels for prints up to A2
- 7x L-Series Micro USM lens with fluorite and UD elements
- Hybrid AF system
- DIGIC processor with iSAPS
- 12 shooting modes
- Choice of sRGB or Adobe RGB
- Large range of accessories
- PictBridge and Direct Print compatible


Don’t compromise.

The serious photographer's choice
The PowerShot Pro1 has an 8.0 megapixel CCD for high-resolution printing up to A2. Its Canon 7x L-Series zoom lens (35mm equivalent: 28–200mm, f/2.4–f/3.5) includes fluorite and UD elements to significantly reduce chromatic aberration. The PowerShot Pro1 features a new hybrid AF system, which together with the Micro Ultrasonic Motor (USM) provides quick, quiet auto-focusing to ensure you don't miss that perfect shot.

Advanced technology
The combination of Canon's unique iSAPS technology to optimise shooting settings, high-performance DIGIC processor for fast processing, together with Image Rendering technology for accurate reproduction of colours, ensures every shot is represented faithfully.

Increased flexibility
Because every shot is different, Canon has made the PowerShot Pro1 incredibly versatile. There are 12 shooting modes – from Manual to Auto (including 2 custom settings), for greater creative control.

There's a choice of two colour space formats – standard sRGB and Adobe RGB. With a choice of 3 compression rates and 5 resolutions, plus RAW mode for maximum image data recording, you have a total of 16 modes for increased recording flexibility.

As well as total compatibility with the complete range of EX Speedlites, the PowerShot Pro1 has optional telephoto and close-up lenses for you to achieve any desired perspective.

Ergonomically designed
The PowerShot Pro 1 is designed to place controls exactly where they should be. Its 2.0" vari-angle LCD is bright, easy to read and tilts to just the position you want. The tough, black body fits comfortably in your hand, while a large grip lets you hold the camera steady as you compose your shots.

Even more choice
After shooting, there's a wealth of software including ZoomBrowser EX (Windows) and ImageBrowser (Macintosh) to help you manage and edit your images. You can also use the CANON iMAGE GATEWAY – 100MB of free internet space that allows you to share your images via email. And you can print your pictures without a PC to any PictBridge or Canon Direct Print compatible printer.

Short summary description Canon PowerShot PRO 1 8Mpix 7xopt + 1GB 2/3" 8 MP CCD Black:

Canon PowerShot PRO 1 8Mpix 7xopt + 1GB, 8 MP, 2/3", CCD, 7x, 19.2 oz (545 g), Black

Long summary description Canon PowerShot PRO 1 8Mpix 7xopt + 1GB 2/3" 8 MP CCD Black:

Canon PowerShot PRO 1 8Mpix 7xopt + 1GB. Megapixel: 8 MP, Image sensor size: 2/3", Sensor type: CCD. Optical zoom: 7x, Digital zoom: 3.2x. Display diagonal: 2". Weight: 19.2 oz (545 g). Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.