Palm logo

Palm Treo 650 Smart Device Silver

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47581
Info modified on:
27 Feb 2024, 15:02:41
Guarantee:
1 year
Long product name Palm Treo 650 Smart Device Silver:

Palm Treo 650 Smartphone, AZERTY keyboard

Short summary description Palm Treo 650 Smart Device Silver:

Palm Treo 650 Smart Device, 320 x 320 pixels, Silver

Long summary description Palm Treo 650 Smart Device Silver:

Palm Treo 650 Smart Device. Display resolution: 320 x 320 pixels. Rear camera type: Single camera. Product color: Silver. Weight: 6.28 oz (178 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.