location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP110 AIO Inkjet A4 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP110 AIO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9784A001
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP110 AIO Inkjet A4 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - A4 18 ppm
  • - Color copying Color scanning
  • - USB port
  • - 11.9 lbs (5.4 kg)
Guarantee: 1 year
Long product name Canon PIXMA MP110 AIO Inkjet A4 18 ppm :
The short editorial description of Canon PIXMA MP110 AIO Inkjet A4 18 ppm

PIXMA MP110
More>>>
Canon PIXMA MP110 AIO Inkjet A4 18 ppm:
The official marketing text of Canon PIXMA MP110 AIO Inkjet A4 18 ppm as supplied by the manufacturer

Stylish, compact and offering outstanding value for money, the Canon PIXMA MP110 prints, scans and copies. Get great All-In-One versatility at your fingertips with this affordable multifunctional.


Features

Affordable All-In-One: photo print, scan and copy
Photo print quality - 4800x1200dpi
FINE technology: 2pl ink droplets with Micro-Nozzles
18ppm mono & 13ppm colour
Standalone copying via LCD display
Scanner: 1200 x 2400dpi, USB2.0 Hi-Speed interface


The versatile and affordable home All-In-One

More value in less space
Beautiful to look at and easy to place, the PIXMA MP110 combines high quality photo printing with colour scanning and copying in one highly cost-effective unit. A compact, clever design ensures that it fits neatly on the smallest desktop or shelf. Delivering the productivity of three machines, it offers significant savings in money and space.

Photo lab quality printing at home

Get outstanding borderless photo printing, without any white frame around the edges. Canon's FINE* print head uses tiny Micro-Nozzles that eject 2 picolitre ink droplets, to deliver a high 4800 x 1200 dpi print resolution. The end result is that every colour and detail is captured perfectly. Allowing you to print perfect borderless photos on 4 x 6", 5 x 7" and A4 sizes.
* Full-photolithography Inkjet Nozzle Engineering

Rapid printing and copying

The PIXMA MP110 prints and copies homework, letters and documents fast and efficiently. You can print at up to 18 pages per minute in black and white or 13 pages per minute in colour. Or produce a superb 4 x 6" borderless photo print in only 58 seconds. Another advantage is quick, one-touch copying without the need to turn on your PC - a possibility not offered by some other multifunctionals.

Swift, high quality scanning

A CIS sensor gives maximum detail and colour intensity to scanned images, thanks to a high 1200 x 2400 dpi resolution with 48/24-bit colour depth. Scanning is fast, even for high resolution photos. A USB2.0 Hi-Speed interface transfers data speedily between your PIXMA machine and PC.

Real ease of use

Simple to install and easy for everyone to use, your PIXMA multifunctional makes printing, scanning and copying a pleasure. Included software adds to overall fun and efficiency. Format and print internet pages at the touch of a button, without losing the edge of the page, using Easy-WebPrint. Easy-PhotoPrint brings the same simplicity to photo printing, enhancing your digital photos effortlessly.

Short summary description Canon PIXMA MP110 AIO Inkjet A4 18 ppm:
This short summary of the Canon PIXMA MP110 AIO Inkjet A4 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP110 AIO, Inkjet, Color printing, Color copying, Color scanning, A4

Long summary description Canon PIXMA MP110 AIO Inkjet A4 18 ppm:
This is an auto-generated long summary of Canon PIXMA MP110 AIO Inkjet A4 18 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP110 AIO. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 13 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
13 ppm
Print speed (black, draft quality, A4/US Letter)
18 ppm
Print speed (black, best quality, A4)
13 ppm
Print speed (color, best quality, A4)
1.1 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (color, normal quality, A4)
10 cpm
Maximum number of copies
99 copies
Copy resolution (black graphics)
600x600
Copy resolution (color text and graphics)
1200 DPI
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Input color depth
48 bit
Scanner features
Scan to E-mail, Scan to PDF
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Embedded web server
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
0.42 W
Power consumption (standby)
0.9 W
Weight & dimensions
Weight
11.9 lbs (5.4 kg)
Packaging content
Bundled software
MP Drivers MP Navigator Easy-PhotoPrint Easy-WebPrint ScanSoft Omni Page SE ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
17 x 16.7 x 10.9" (433 x 423 x 276 mm)
Color printing technology
Bubble Jet 4-ink with Micro-Nozzles
Compatible ink types, supplies
BCI-24
Duplex print options
Duplex printing via Driver
Power requirements
200-240V AC, 50-60Hz
Print quality (color, best quality)
4800 DPI
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus, Semi-gloss (SG-101), Photo Paper Plus Glossy (PP-101), Matte Photo Paper (MP-101), Glossy Photo Paper (GP-401), Photo Paper Plus Double-sided (PP-101D), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301)
Maximum dimensions (W x D x H)
17 x 16.7 x 10.9" (433 x 423 x 276 mm)
Page yield high capacity (color)
140 pages at 5% coverage
Print technology resolution
4800 x 1200 DPI
Image scaling/enlargement range
400%
Technical features
Index print Image print Date print
Compatible operating systems
Windows 98/ME/2000/XP
Color all-in-one functions
Copy, Print, Scan
Country Distributor
United Kingdom 1 distributor(s)