location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX300 Camcorder 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX300 Camcorder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0278B003
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX300 Camcorder 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.33 MP CCD 1/4.5"
  • - Optical zoom: 18x Digital zoom: 360x
  • - LCD 2.5"
Long product name Canon MVX300 Camcorder 1.33 MP CCD :
The short editorial description of Canon MVX300 Camcorder 1.33 MP CCD

MVX300 1.33 Megapixel CCD camcorder
More>>>
Canon MVX300 Camcorder 1.33 MP CCD:
The official marketing text of Canon MVX300 Camcorder 1.33 MP CCD as supplied by the manufacturer

Beautiful design is wedded to great performance in the 1.33 Megapixel CCD MVX300 camcorder. Use the 18x optical zoom and a host of smart technologies to shoot sumptuous video and quality stills.

Looks that thrill
With great looks and superb performance the MVX300 is a camcorder you'll love to use. The sensitive design feels natural and intuitive. Its body is sleek and stylish; it sits comfortably in your palm. Sculpted switches and recessed buttons are all at your fingertips, giving instant access to the key controls; that leaves you free to focus on the action.

Small but smart
The MVX300 is a super-compact device that's packed with functionality. The large 2.5" LCD screen can be backlit to improve visibility in bright outdoor conditions. An 'Easy' switch provides an instant 'point-and-shoot' facility, ideal when you need to react quickly. If you're shooting in darker conditions, you can even switch to Night Mode at the touch of a button.

Capture every detail
Advanced electronics will enhance your footage whatever the conditions. The high resolution, 1.33 Megapixel CCD captures images that are consistently sharp. Canon's unique DiGIC DV processor renders these as satisfyingly natural colours, with no loss in intensity. With Electronic Image Stabilisation (EIS) image shake is suppressed and your footage stays steady and calm.

An eye for detail
Precision optics backed by 60 years of Canon development ensure crisp, clear results. The 18x optical zoom lens has an aspheric element, which gives sharp, high contrast footage across the image. Super Spectra coatings applied to each lens element protect your images by eliminating internal reflections that could otherwise cause ghosting and flare.

Multiple modes
The MVX300's multiple modes improve its performance in a range of specific conditions. With Night mode you can shoot in almost complete darkness, while the widescreen 16:9 mode can be used in high-resolution or with EIS for sharp results when filming is difficult.

Stills and movies
A highly capable digital camera is built into the MVX300. You can take stills while simultaneously recording video without impairing your footage. A mechanical shutter eliminates the blur found in lesser quality camcorders. In stills mode you can shoot 3 or 5 frames per second.

Sharing
JPEGs and Motion JPEGs are stored direct onto the SD or MMC memory card, for easy upload to PC via USB. Printing stills couldn't be simpler. There's no need for a PC, just connect to any PictBridge compliant printer, select the image and within seconds you'll have a quality print.

Features:
1/4.5" 1.33M pixel CCD
18x optical zoom
High Resolution 16:9 Mode
DiGiC DV
Image Stabilizer
SXGA Digital Stills with flash
2.5" colour LCD with Backlight button
PictBridge and Print/Share button

Short summary description Canon MVX300 Camcorder 1.33 MP CCD:
This short summary of the Canon MVX300 Camcorder 1.33 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX300 Camcorder, 1.33 MP, CCD, 1/4.5", 2.5", LCD, 17.6 oz (500 g)

Long summary description Canon MVX300 Camcorder 1.33 MP CCD:
This is an auto-generated long summary of Canon MVX300 Camcorder 1.33 MP CCD based on the first three specs of the first five spec groups.

Canon MVX300 Camcorder. Total megapixels: 1.33 MP, Sensor type: CCD, Optical sensor size: 1/4.5". Optical zoom: 18x, Digital zoom: 360x, Focal length range: 45.4 - 817 mm. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 2.5", Display: LCD. Minimum illumination: 2 lx

Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Optical sensor size *
1/4.5"
Effective megapixels (movie)
1 MP
Lens system
Focal length range
45.4 - 817 mm
Optical zoom *
18x
Filter size
1.34" (3.4 cm)
Digital zoom *
360x
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2000 - 1/6 s
Display
Display diagonal *
2.5"
Display
LCD
Display resolution
123000
Camera
Minimum illumination
2 lx
Battery
Battery type
Lithium-Ion
Weight & dimensions
Width
2.83" (72 mm)
Depth
5.16" (131 mm)
Height
3.07" (78 mm)
Weight *
17.6 oz (500 g)
Other features
I/O ports
Headphone USB DV Direct Print Built-in charger
Resolution
1280 x 960 pixels
Media types supported
MMC, SD
Light exposure control
Easy, Auto, Sports, Portrait, Spotlight, Surf&Snow, Low light, Night
Lens system
No
Focus
Auto/Manual
Brand Image Article code product Stock Price from
Canon MVX35I camcorder 2.2 MP CCD Canon MVX35I camcorder 2.2 MP CCD
(show image)
MVX35I MVX35I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD
(show image)
MVX30I MVX30I DIGITAL CAMCORDER 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX20I DIG FOTO 2.2 MP CCD Canon MVX20I DIG FOTO 2.2 MP CCD
(show image)
MVX20I MVX20I DIG FOTO 0.00
(excl. VAT)
0 (incl. VAT)