location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business PC Security Lock Kit cable lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business PC Security Lock Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV606AA#ABH
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 424195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:44:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Business PC Security Lock Kit cable lock :
The short editorial description of HP Business PC Security Lock Kit cable lock

HP Business PC Security Lock Kit
More>>>
HP Business PC Security Lock Kit cable lock:
The official marketing text of HP Business PC Security Lock Kit cable lock as supplied by the manufacturer

• Secure your HP Business PC in public locations


• Help prevent removal of peripherals and PC chassis cover


• Optional cable trap available to secure monitor cable and physically connect system to an anchor point


• Deterrent to unauthorized removal of peripherals or PC


• Helps secure internal system components

Short summary description HP Business PC Security Lock Kit cable lock:
This short summary of the HP Business PC Security Lock Kit cable lock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business PC Security Lock Kit, 17.6 oz (500 g), 11.8 x 4.92 x 8.07" (300 x 125 x 205 mm), 11.81", 1.1 lbs

Long summary description HP Business PC Security Lock Kit cable lock:
This is an auto-generated long summary of HP Business PC Security Lock Kit cable lock based on the first three specs of the first five spec groups.

HP Business PC Security Lock Kit. Weight: 17.6 oz (500 g), Dimensions (WxDxH): 11.8 x 4.92 x 8.07" (300 x 125 x 205 mm). Size (imperial): 11.81", Weight (imperial): 1.1 lbs

Weight & dimensions
Weight
17.6 oz (500 g)
Dimensions (WxDxH)
11.8 x 4.92 x 8.07" (300 x 125 x 205 mm)
Other features
Size (imperial)
11.81"
Weight (imperial)
1.1 lbs