location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-13SH1E TV 13" 430 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-13SH1E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-13SH1E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019467368
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp LC-13SH1E TV 13" 430 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13" LCD
  • - 640 x 480 pixels 4:3
  • - 430 cd/m² 25 ms 500:1
  • - 55 W
Long product name Sharp LC-13SH1E TV 13" 430 cd/m² :
The short editorial description of Sharp LC-13SH1E TV 13" 430 cd/m²

13" LCD Colour Television LC13SH1E. 430cd/M2, 500:1, Stereo, Teletext.
More>>>
Sharp LC-13SH1E TV 13" 430 cd/m²:
The official marketing text of Sharp LC-13SH1E TV 13" 430 cd/m² as supplied by the manufacturer

13" LCD Colour Television LC13SH1E



The sleek lines of the SH1-series portable LCD TVs are stunning. Complete with Fastext, Nicam stereo and Advanced Super View panel, the SH1-series allows you can catch your favourite TV programmes wherever you happen to be.



- Advanced Super View and Black TFT LCD Panel

- High Brightness 430cd/M2 - High Contrast 500:1

- Wide Viewing Angle H:170°V:170°

- NICAM/A2 Stereo

- Built-In TELETEXT Circuit

- Wall Mounting Possible

- Sleep Timer

- OPC (Optical Picture Control)

- 60000 hours Long Life Back light

Short summary description Sharp LC-13SH1E TV 13" 430 cd/m²:
This short summary of the Sharp LC-13SH1E TV 13" 430 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-13SH1E, 13", 640 x 480 pixels, LCD

Long summary description Sharp LC-13SH1E TV 13" 430 cd/m²:
This is an auto-generated long summary of Sharp LC-13SH1E TV 13" 430 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-13SH1E. Display diagonal: 13", Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 430 cd/m², Response time: 25 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3

Display
Display diagonal *
13"
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
430 cd/m²
Response time
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
640 x 480 pixels
Audio
Audio system
NICAM/A2 Stereo
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
0.9 W
Weight & dimensions
Width (without stand)
13.4" (341 mm)
Depth (without stand)
6.02" (153 mm)
Height (without stand)
12.3" (312 mm)
Weight (without stand)
7.94 lbs (3.6 kg)
Other features
I/O ports
Input 1: 21-pin Euro-SCART Input 2: S-VIDEO, VIDEO, AUDIO Output: AUDIO
Speakers
Built-in Stereo
Brand Image Article code product Stock Price from
Sharp LC-37GE1E TV 37" Full HD Black 450 cd/m² Sharp LC-37GE1E TV 37" Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E