location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pocket ComboSaver cable lock 47.2" (1.2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket ComboSaver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1500164 show
Show alternative article codes used in the online market place
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:35:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kensington Pocket ComboSaver cable lock 47.2" (1.2 m) :
The short editorial description of Kensington Pocket ComboSaver cable lock 47.2" (1.2 m)

Kensington Pocket ComboSaver
More>>>
Kensington Pocket ComboSaver cable lock 47.2" (1.2 m):
The official marketing text of Kensington Pocket ComboSaver cable lock 47.2" (1.2 m) as supplied by the manufacturer

Easily help protect your notebook from theft. Designed for strength & mobility, the Pocket Combosaver retractable security cable provides superior security for your notebook The easy-to-use combination lock with patented T-bar provides secure locking with a key. For added convenience, the reinforced security cable retracts into a carry case. You can feel confident that your equipment is secure.
- Retractable, portable security lock
- Combination lock so no key’s to lose
- Small compact lock designed for portable equipment and will not block other ports
- Patented T-Bar lock ensures superior locking strength
- Strong slim cable fits into compact, easy to carry case
- Attaches to built-in Kensington slot

Short summary description Kensington Pocket ComboSaver cable lock 47.2" (1.2 m):
This short summary of the Kensington Pocket ComboSaver cable lock 47.2" (1.2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pocket ComboSaver, 47.2" (1.2 m)

Long summary description Kensington Pocket ComboSaver cable lock 47.2" (1.2 m):
This is an auto-generated long summary of Kensington Pocket ComboSaver cable lock 47.2" (1.2 m) based on the first three specs of the first five spec groups.

Kensington Pocket ComboSaver. Cable length: 47.2" (1.2 m)

Weight & dimensions
Cable length *
47.2" (1.2 m)
Brand Image Article code product Stock Price from
Kensington PocketSaver cable lock 47.2" (1.2 m) Kensington PocketSaver cable lock 47.2" (1.2 m)
(show image)
1500137 PocketSaver
Kensington Combosaver cable lock 70.9" (1.8 m) Kensington Combosaver cable lock 70.9" (1.8 m)
(show image)
64050 Combosaver