icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Canon logo

Canon RC-5 remote control

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145224
Info modified on:
30 Dec 2017, 02:05:22
Long product name Canon RC-5 remote control:

RC-5 Remote Control

Canon RC-5 remote control:

Canon Wireless Remote Controller RC-5 allows for shutter release up to 16 feet. Make group photos easily. This remote provides wireless camera operation, features 2-second shutter release delay, and works with some Canon APS models.

Short summary description Canon RC-5 remote control:

Canon RC-5 Remote Control, 192.9" (4.9 m)

Long summary description Canon RC-5 remote control:

Canon RC-5 Remote Control. Maximum range: 192.9" (4.9 m)

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.