Nokia logo

Nokia 7200 Black 4.06 oz (115 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36105
Info modified on:
26 Feb 2024, 15:20:47
Long product name Nokia 7200 Black 4.06 oz (115 g):

Nokia 7200 Black

Short summary description Nokia 7200 Black 4.06 oz (115 g):

Nokia 7200 Black, 128 x 128 pixels, 760 mAh, Black

Long summary description Nokia 7200 Black 4.06 oz (115 g):

Nokia 7200 Black. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh. Weight: 4.06 oz (115 g). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.