location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Faber-Castell 139402 mechanical pencil 2B 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faber-Castell Check ‘Faber-Castell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
139402
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
139402
Category:
Also known as a retractable pencil, this is a pencil with a replaceable and mechanically extendable lead.
Mechanical Pencils Check ‘Faber-Castell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faber-Castell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 12:17:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Faber-Castell 139402 mechanical pencil 2B 1 pc(s) :
The short editorial description of Faber-Castell 139402 mechanical pencil 2B 1 pc(s)

Clutch pencil TK 9400 2mm 2B
More>>>
Short summary description Faber-Castell 139402 mechanical pencil 2B 1 pc(s):
This short summary of the Faber-Castell 139402 mechanical pencil 2B 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Faber-Castell 139402, Black, Green, Plastic, Black, 2B, 0.0787" (2 mm), 1 pc(s)

Long summary description Faber-Castell 139402 mechanical pencil 2B 1 pc(s):
This is an auto-generated long summary of Faber-Castell 139402 mechanical pencil 2B 1 pc(s) based on the first three specs of the first five spec groups.

Faber-Castell 139402. Product color: Black, Green, Housing material: Plastic, Writing colors: Black. Thickness: 0.0787" (2 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Faber-Castell

Faber-Castell 139401 mechanical pencil B 1 pc(s)
(show image)
139401 139401 0.00
(excl. VAT)
0 (incl. VAT)
Faber-Castell

Faber-Castell 131700 mechanical pencil 1 pc(s)
(show image)
131700 131700 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)