location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 1014 register paper 50 pc(s) 4.13" (105 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1014
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1014
Category:
Rolls of paper used in cash registers/tills to print out receipts.
Register Paper Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:06:13
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Avery 1014 register paper 50 pc(s) 4.13" (105 mm):
This short summary of the Avery 1014 register paper 50 pc(s) 4.13" (105 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 1014, Orange, Paper, 4.13" (105 mm), 5.83" (148 mm), 50 pc(s)

Long summary description Avery 1014 register paper 50 pc(s) 4.13" (105 mm):
This is an auto-generated long summary of Avery 1014 register paper 50 pc(s) 4.13" (105 mm) based on the first three specs of the first five spec groups.

Avery 1014. Product color: Orange, Material: Paper. Width: 4.13" (105 mm), Length: 5.83" (148 mm). Quantity per pack: 50 pc(s)