location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imagilights Half Ball 35 56, 1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imagilights Check ‘Imagilights’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Half Ball 35
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013
Category:
Lighting used for decorative purposes.
Decoration Lighting Check ‘Imagilights’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imagilights: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 10:38:39
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name Imagilights Half Ball 35 56, 1 :
The short editorial description of Imagilights Half Ball 35 56, 1

24 Preset Colours, 60 Light Hours max, Lithium-Polymer (3.7V, 4000mAh), 56 LEDs
More>>>
Short summary description Imagilights Half Ball 35 56, 1:
This short summary of the Imagilights Half Ball 35 56, 1 data-sheet is auto-generated and uses the product title and the first six key specs.

Imagilights Half Ball 35, White, Plastic, IP68, 56, 1, Non-changeable bulb(s), Variable

Long summary description Imagilights Half Ball 35 56, 1:
This is an auto-generated long summary of Imagilights Half Ball 35 56, 1 based on the first three specs of the first five spec groups.

Imagilights Half Ball 35. Product color: White, Housing material: Plastic, International Protection (IP) code: IP68. Number of bulbs: 56, 1, Fitting/cap type: Non-changeable bulb(s), Light color: Variable. Power source type: Battery, Battery technology: Lithium Polymer (LiPo). Height: 6.89" (175 mm), Diameter: 13.8" (35 cm)