Imagilights Egg Big 56, 1

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36503
Info modified on:
25 Apr 2024, 10:38:38
Guarantee:
1 Year
Long product name Imagilights Egg Big 56, 1:

24 Preset Colours, 60 Light Hours max, Lithium-Polymer (3.7V, 4000mAh), 56 LEDs

Short summary description Imagilights Egg Big 56, 1:

Imagilights Egg Big, White, Plastic, IP68, 56, 1, Non-changeable bulb(s), Variable

Long summary description Imagilights Egg Big 56, 1:

Imagilights Egg Big. Product color: White, Housing material: Plastic, International Protection (IP) code: IP68. Number of bulbs: 56, 1, Fitting/cap type: Non-changeable bulb(s), Light color: Variable. Power source type: Battery, Battery technology: Lithium Polymer (LiPo). Height: 15.7" (400 mm), Diameter: 11.4" (29 cm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.