location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
580-ACZM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-ACZM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063745401
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - RF Wireless
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
Long product name DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black :
The short editorial description of DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black

Dell Mouse/keyboard (italian)
More>>>
Short summary description DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black:
This short summary of the DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 580-ACZM, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black:
This is an auto-generated long summary of DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black based on the first three specs of the first five spec groups.

DELL 580-ACZM. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
Italian
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Purpose
Universal
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Wrist rest
No
Design
Product color *
Black
Battery LED indicator
Yes
Features
Plug and Play
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Movement detection technology
Laser
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Packaging content
Wireless receiver interface
USB Type-A
Disclaimer DELL 580-ACZM keyboard Mouse included Universal RF Wireless QWERTY Italian Black:
Disclaimer

Actual configuration might differ from illustration