location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-4602EV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-4602EV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069417573 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:49:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2021
Product end of life date
D-Link DCS-4602EV user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 1/3" 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision 20 m IR
  • - Digital zoom: 10x
  • - Dome Ceiling/wall Vandal proof
  • - IP66
  • - White
  • - 18.5 oz (525 g)
Long product name D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall :
The short editorial description of D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Indoor/Outdoor, 1/3" CMOS, 3MP, Full HD 30 fps, WDR, Day / Night, 1 x Fast Ethernet RJ-45, PoE, Vandal Proof, IP66, Dome
More>>>
D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
The official marketing text of D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall as supplied by the manufacturer

Features:

- Full HD 1080p, 30 fps
- Day and night with ICR filter and IR LED
- 20m night vision
- Wide Dynamic Range
- 3D Noise Reduction
- Supports Power over Ethernet
- IP66 outdoor certified
- IK-10 vandal-resistance rating

Short summary description D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This short summary of the D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-4602EV, IP security camera, Indoor & outdoor, Wired, CE (Class A) CE LVD FCC (Class A) C-Tick, Ceiling/wall, White

Long summary description D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This is an auto-generated long summary of D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall based on the first three specs of the first five spec groups.

D-Link DCS-4602EV. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Dome. Lens viewing angle, horizontal: 96°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 108°. Sensor type: CMOS, Optical sensor size: 1/3". Digital zoom: 10x, Fixed focal length: 0.11" (2.8 mm)

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
No
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Certification
CE (Class A) CE LVD FCC (Class A) C-Tick
Design
Form factor *
Dome
Mounting type *
Ceiling/wall
Product color *
White
Protection features
Vandal proof
International Protection (IP) code
IP66
Camera
Lens viewing angle, horizontal
96°
Lens viewing angle, vertical
54°
Lens viewing angle, diagonal
108°
Image sensor
Optical sensor size
1/3"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Digital zoom
10x
Focus adjustment
1.8
Fixed focal length
0.11" (2.8 mm)
Night vision
Night vision *
Yes
Night vision distance
20 m
LED type
IR
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
H.264, M-JPEG
Supported graphics resolutions
1400 x 1080, 1920 x 1080 (HD 1080)
Supported video modes
1080p, 720p
Frame rate
30 fps
Full HD
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
DC-in jack
Yes
Interface
RJ-45
Security
Video motion detection
Yes
Power
Power source type *
PoE
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
DC output voltage
+12V
DC output current
1.5 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
4.37" (110.9 mm)
Depth
4.37" (110.9 mm)
Height
3.1" (78.7 mm)
Diameter
4.33" (11 cm)
Weight
18.5 oz (525 g)
Package width
5.39" (137 mm)
Package depth
8.19" (208 mm)
Package height
3.74" (95 mm)
Package weight
30.7 oz (870 g)
Other features
Compliance industry standards
PoE IEEE 802.3af
Technical details
Shipping (inner) case length
19.8" (50.2 cm)
Shipping (inner) case width
11.7" (29.7 cm)
Shipping (inner) case height
9.84" (25 cm)
Shipping (inner) case net weight
19.3 lbs (8.75 kg)
Pallet gross weight (air)
876.1 lbs (397.4 kg)
Number of cartons per pallet (air)
40 pc(s)
Quantity per pallet (air)
400 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
54.5" (138.5 cm)
Pallet gross weight (sea)
1186.1 lbs (538 kg)
Number of cartons per pallet (sea)
56 pc(s)
Quantity per pallet (sea)
560 pc(s)
Pallet height (sea)
74.2" (188.5 cm)
Shipping (inner) case weight
20.4 lbs (9.25 kg)
Logistics data
Quantity per shipping (inner) case
10 pc(s)
Brand Image Article code product Stock Price from
D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
DCS-2670L DCS-2670L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk
(show image)
99922278 99922278 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-935L Home Monitor HD 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk
(show image)
DCS-6045LKT DCS-6045LKT 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2136L Cube IP security camera Indoor 1280 x 720 pixels D-Link DCS-2136L Cube IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-2136L/E DCS-2136L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling
(show image)
DCS-6314 DCS-6314 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk
(show image)
DCS-5010L DCS-5010L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5222L Dome IP security camera Indoor 1280 x 720 pixels D-Link DCS-5222L Dome IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-5222L/E DCS-5222L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels
(show image)
DCS-942L DCS-942L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)