location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL IE600 Headset Wired In-ear Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IE600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
624-BBBF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116182757 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL IE600 Headset Wired In-ear Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music In-ear Headset
  • - Wired
  • - Intraaural 20 - 20000 Hz 98 dB
  • - Microphone type: In-line
Guarantee: 1 year
Long product name DELL IE600 Headset Wired In-ear Calls/Music Black :
The short editorial description of DELL IE600 Headset Wired In-ear Calls/Music Black

20 - 20000 Hz, 98 dB/mW, 3.5mm Jack, Black
More>>>
DELL IE600 Headset Wired In-ear Calls/Music Black:
The official marketing text of DELL IE600 Headset Wired In-ear Calls/Music Black as supplied by the manufacturer

Professionally tuned by Waves Maxx Audio

Experience exceptional quality audio with hi fidelity precision drivers professionally tuned by Grammy Award-winning Waves Maxx Audio for an enhanced, crystal-clear audio experience with noise isolation for added performance.

Enhanced in-line microphone and remote control

The convenient built-in microphone is designed for improved voice pick up during phone calls, and single-button control allows you to easily switch from phone calls to music with the press of a button.

Short summary description DELL IE600 Headset Wired In-ear Calls/Music Black:
This short summary of the DELL IE600 Headset Wired In-ear Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL IE600, Wired, 20 - 20000 Hz, Calls/Music, Headset, Black

Long summary description DELL IE600 Headset Wired In-ear Calls/Music Black:
This is an auto-generated long summary of DELL IE600 Headset Wired In-ear Calls/Music Black based on the first three specs of the first five spec groups.

DELL IE600. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Product color: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Headphones
Headphone sensitivity
98 dB
Microphone
Microphone type *
In-line
Weight & dimensions
Height
0.472" (12 mm)
Packaging content
Ear pads
Yes
Other features
Number of products included
1 pc(s)
Buttons quantity
1
Storage pouch
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL IE600 Headset Wired In-ear Calls/Music Black:
Disclaimer

Actual configuration might differ from illustration