3000 Lm, 1024 x 768, 40"(102 cm) - 300"(762 cm), 0.55" DLP, 2000:1, 230 W, 7W, HDMI, USB, RJ-45, 35 dB
3D Ready
Make sure your projector is ready to be used for new 3D content. Incorporating DLP® Link? technology, the projector captivates audiences with breathtaking 3D imagery
High Brightness
Sharp?s advanced optoelectronics technology maximizes light output, providing crystal clear images in high brightness of 5000, 4500, and 4000 lumens for the PG-D50X3D, PG-D45X3D and PG-D40W3D respectively.
WXGA Compatibility
The 16:9 wide-screen aspect ratio is becoming increasingly common for TV broadcasts and computers, and the PG-D40W3D uses wide-screen ?compatible WXGA (1,280 x 800). WXGA (wide XGA) provides a viewing area 1.3 times wider than standard XGA (1,024 x 768). With WXGA, cable and satellite broadcasts as well as DVD video can be displayed in their full native size.
BrilliantColor? Technology with Five-Segment Colour Wheel
BrilliantColor? Technology improves picture brilliance particularly for intermediate colours, providing natural, detailed images. Sharp has also developed a 2x Speed Colour Wheel with five colour segments including cyan added to red, green, blue, and white. With Sharp?s unique colour matching technology and these five colour combinations, images can be reproduced with highly realistic colours.
DLP® Digital Image
Using a DLP® chip, each pixel is individually composed of one of over a halfa million micromirrors to produce a high resolution, and the micromirrors lieat a distance of merely one micron, providing a seamless finely detailedpicture. Also, high-speed on/off switching delivers smooth moving scenes.
Sliding Lens Cover
The lens cover can be slid closed to protect the lens from dust anddamage while the projector is not being used. It is possible to completelyclose the lens cover and interrupt the projection with the power still on. Ifthe lens cover is keptclosed for 30 minutes,the projector turns offautomatically for safety.
Sharp PGSX85, 3000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 40 - 300", 63 - 559.1" (1.6 - 14.2 m)
Sharp PGSX85. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 230 W. Focus: Manual, Aperture range (F-F): 2.5 - 2.7, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232