location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9030 AIO + P2314H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9030-5074+859-BBBE
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:29:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 180 W
  • - Intel® Core™ i5 i5-4590S 3 GHz
  • - 23" Full HD 1920 x 1080 Matt
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 128 GB SSD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4600
  • - 2 MP 1920 x 1080 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 7 Professional 64-bit
Guarantee: 3 Years Next Business Day
Long product name DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black :
The short editorial description of DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

OptiPlex 9030 AIO + P2314H - 23" (1920 x 1080, LED), Intel Core i5-4590S, 8GB (DDR3L), 128GB (SSD), Intel HD Graphics 4600, DVD±RW, 802.11 a/b/g/n/ac, Bluetooth 4.0, Windows 7 Professional (64 bit) / Windows 8.1, 14.41 kg
More>>>
DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
The official marketing text of DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer

Save space. Boost performance.
Streamline your organization with the space-saving OptiPlex 9030 All-in-One desktop with best-in-class security and manageability features.

The right fit. The right features.

Robust performance:
The OptiPlex 9030 All-in-One provides performance features to power your organization’s productivity. Equipped with up to a 4th Gen Intel ® Core ™ i7 processor and Intel® HD Graphics 4600, the OptiPlex 9030 All-in-One seamlessly handles intensive tasks. A stunning combination of appearance and performance, this all-in-one offers the perfect solution for reception areas, self-service check-in, conference rooms, kiosks and graphic-rich medical tasks. Take advantage of optional next generation discrete graphics for an even better performance.

Impressive versatile display:
Watch Windows 8.1 come to life through a vibrant 23" display and an optional capacitive touch screen with edge-to-edge glass. Navigate between applications with the intuitive touch of a finger, or add a dual monitor for effortless multi-tasking. Built-in VESA mounting capability provides space-saving versatility for your workspace.

Collaborative features:
Your OptiPlex 9030 All-in-One is Microsoft® Lync® Certified for clear, reliable communication across your network. Transfer data quickly with six high-speed USB 3.0 ports. Connect easily to external monitors using DisplayPort 1.2a or HDMI connections.

IT efficiency in an elegant package

An attractive fit:
Dell OptiPlex 9030 All-in-One is Dell’s thinnest all-in-one in the market today, and offers a standout stylish and streamlined design ideal for highly visible workspaces. Deploying the OptiPlex 9030 All-in-One is as easy as lifting the lid, attaching the stand and plugging it in. Ergonomic and clutter-free, the height adjustable stand of the OptiPlex 9030 All-in-One rotates for ultimate versatility, helping you work the way you need to.

IT efficiency:
Engineered to save IT departments time and money, an innovative new chassis provides tool-less serviceability and simplified cabling, making this all-in-one simple to service and support.

Comprehensive security.

Protect your most important asset:
Best-in-class security and encryption solutions keep your data protected from your desktop to external media and to the cloud. Manage data encryption centrally across devices without disrupting end users or existing IT processes with Dell Data Protection. Tighten security with advanced authentication options and leading-edge malware prevention.

Tools for a secure system:
Stay in control of access to systems and information with Dell Data Protection | Security Tools for single sign-on and authentication management. Trusted Platform Module (TPM) grants an additional layer of data protection and secure credential storage.

Protect your investment:
Physically secure your system with lock slot support and lockable port cover. Chassis intrusion detection switch alerts you to any unauthorized access to the internal components of your OptiPlex systems.

World’s Most Manageable vPro Enabled All-in-One Desktop

Backed with best-in-class applications:
Backed with best-in-class applications: Avoid downtime and eliminate guesswork with Dell automated tools and utilities for deploying, monitoring and updating systems efficiently. Best-in-class integration with Microsoft System Center and Dell KACE offers efficient, centralized and automated management, helping you save time and money. Manage your OptiPlex 9030 All-in-One fleet with Intel ® vPro, adding another layer of manageability and security to your organization’s systems.

Invaluable reliability:
With Dell award winning ProSupport™, you can work confidently knowing an expert technician is available 24/7 online or by phone to address unexpected hardware and software issues. Dell Services can help simplify deployments of the OptiPlex 9030 All-in-One with Dell Imaging Services and Dell Configuration Services to help create a standardized fleet of all-in-ones, configured to meet your needs. With in-band management solutions, deployment updates are seamless and intuitive.

Reliable solutions:
Expand the stability of your client environment with long lifecycles and comprehensive service and support options. Manage transitions and scalability with ease, thanks to long product lifecycles.

Short summary description DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 9030 AIO + P2314H, 23", Full HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 7 Professional

Long summary description DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL OptiPlex 9030 AIO + P2314H. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Tilt angle range
-5 - 30°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590S
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1QN
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of storage drives installed
1
Number of SSDs installed
1
SSD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
RMS rated power
7.6 W
Built-in microphone
Yes
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
HDMI ports quantity *
2
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
Black
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q87
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Operating system language
Swedish
Recovery operating system
Windows 8.1
Trial software
Microsoft Office, McAfee SecurityCenter
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel FDI Technology
Yes
Processor ARK ID
80816
Power
AC adapter power
180 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
22.3" (567.5 mm)
Depth (with stand)
8.07" (205 mm)
Height (with stand)
15" (380.7 mm)
Weight (with stand)
31.7 lbs (14.4 kg)
Width (without stand)
22.3" (567.5 mm)
Depth (without stand)
2.36" (60 mm)
Height (without stand)
15" (380.7 mm)
Weight (without stand)
27.6 lbs (12.5 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Certificates
Compliance certificates
RoHS
Certification
CECP, WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA
Autonomy mode
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-04-29 05:53:11
Uk has collected 12 expert reviews for DELL OptiPlex 9030 AIO + P2314H Intel® Core™ i5 i5-4590S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
techradar.com
Updated:
2017-04-29 05:53:11
Desk real estate is a scarce commodity in the office, so why buy a big tower when you can get the same power from an all-in-one? The logic makes sense, but doesn't quite check out with the Dell OptiPlex 9030 all-in-one PC. Equipped with an optional touchs...
Good Ultra, sleek design, Air, tight security options, Almost zero bloatware...
Bad Comparatively pricey, Serious CPU issues, Long boot times, Sluggish performance...
Bottom line The Dell OptiPlex 9030 doesn't over-deliver. But, then again, it doesn't promise all that much either. As a basic workstation, its form is greater than its function. I experienced some serious issues with the internals of the machine. But IT managers can...
50%
techradar.com/au/
Updated:
2017-04-29 05:53:11
Desk real estate is a scarce commodity in the office, so why buy a big tower when you can get the same power from an all-in-one? The logic makes sense, but doesn't quite check out with the Dell OptiPlex 9030 all-in-one PC. Equipped with an optional touchs...
Good Ultrasleek design, Airtight security options, Almost zero bloatware...
Bad Comparatively pricey, Serious CPU issues, Long boot times, Sluggish performance...
Bottom line Honestly, sometimes the specs don't paint the full picture. On paper, an Intel Core i5-4590S should have enough oomph to tear through most tasks. Even synthetic tests (like the ones you'll see in a minute) prove that this should be the case. After using t...
50%
au.pcmag.com
Updated:
2020-05-10 15:55:30
The Dell OptiPlex 9030 Touch ($1,324.30 as tested) is a competent business all-in-one desktop with good ergonomics on its adjustable stand and a nice mix of components including a speedy Core i5 processor and a 10-point touch display. Its high price tag g...
Good 10-point touch screen can pivot, HDMI-in and -out ports, Physical shutter on camera, IT serviceable...
Bad Wired keyboard and mouse...
Bottom line With its easily accessible chassis and pivot-capable, 10-point touch screen, the Dell OptiPlex 9030 Touch is a solid all-in-one desktop that will help your business transition to Windows 8.1 Professional over the next few years...
80%
computershopper.com
Updated:
2017-04-29 05:53:11
Of course, Dell isn't the only vendor to offer an all-in-one (AIO) solution. But the 23-inch OptiPlex 9030 Touch has several things to recommend it, from a sleek and slim design—well, sleek except for the clunky keyboard and mouse that accompanied our tes...
Good Bright, clear display can pivot between landscape and portrait modes, Decent sound, Plenty of connectivity options...
Bad Stand pivots and tilts but doesn't swivel, Mediocre mouse and keyboard, No discrete graphics...
Bottom line A good option for small business environments where space is at a premium, the sleek and slim Dell OptiPlex 9030 Touch all-in-one offers solid functionality at a reasonable price. Read More…...
40%
pcmag.com
Updated:
2017-04-29 05:53:11
The Dell OptiPlex 9030 Touch ($1,324.30 as tested) is a competent business all-in-one desktop with good ergonomics on its adjustable stand and a nice mix of components including a speedy Core i5 processor and a 10-point touch display. Its high price...
Good 10-point touch screen can pivot. HDMI-in and -out ports. Physical shutter on camera. IT serviceable.
Bad Wired keyboard and mouse...
Bottom line With its easily accessible chassis and pivot-capable, 10-point touch screen, the Dell OptiPlex 9030 Touch is a solid all-in-one desktop that will help your business transition to Windows 8.1 Professional over the next few years...
80%
zdnet.com
Updated:
2017-04-29 05:53:11
Dell's OptiPlex all-in-one (AIO) business desktops recently had a refresh, with security features prominent in the company's messaging around the new 19.5-inch 3030 and 23-inch 9030 systems. The top-end OptiPlex 9030 comes in preconfigured models costing...
Bad The Jorno folding keyboard started with a Kickstarter campaign in 2012, and since has morphed into a capable design. It features a keyboard that folds into a very small package at quitting time, Read More, For a broadbrush characterisation of the Core i5b...
Bottom line Security — of both the physical devices and the data they house — is obviously vital for mobile computers, but it's also important for desktop PCs too. Dell's new OptiPlex 9030 takes security very seriously, offering a range of options that, if implemente...
79%