location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49PUS7150/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS7150/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863003268
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:15
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 49"
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 800 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 300 x 300 mm
  • - 75 W
Long product name Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² :
The short editorial description of Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²

49" UHD LED, 3840 x 2160px, 16:9, 400 cd/m², 3D, Android 5.0 Lollipop, 25 W RMS, Smart TV, Wi-Fi, HDMI, USB, SCART, CI+, 18 kg
More>>>
Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
The official marketing text of Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² as supplied by the manufacturer

Angled central stand
We chose a sophisticated high-gloss silver finish as the foundation for our Angled Central stand, and then paired it with an ultra slim angled neck to create a TV design that blends beautifully with any modern interior.

Ambilight 3-sided
You’ve created a home that’s more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider— and your viewing experience more immersive—by emitting an extra wide glow TV screen onto the surrounding wall. Color, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary

4K Ultra HD
Ultra HD TV has 4 times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution upscaling technology, you’ll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion, and flawless details

Natural Motion
You love watching movies, but demand the best image possible. Natural Motion is our motion enhancement technology that resolves judder, providing you with a smooth moving image. Films are recorded at a limited frame rate of 24 frames per second resulting in judder. Natural Motion doubles the number of frames to 50 motion changes per second. This resolves judder, so all you see is a fluid, sharper image

Micro Dimming Pro
Micro Dimming Pro optimizes the contrast on your TV based on the light conditions in your environment. A light sensor and special software analyze the picture in 6400 different zones so you’ll enjoy incredible contrast and image quality for a truly lifelike visual experience—day or night.

Pixel Precise Ultra HD
Micro Dimming Pro optimizes the contrast on your TV based on the light conditions in your environment. A light sensor and special software analyze the picture in 6400 different zones so you’ll enjoy incredible contrast and image quality for a truly lifelike visual experience—day or night.

Google Play
Google Play™ has a rich catalogue of high quality games for all ages. Optimized for use on your TV, they look as great as they play. And there’s no need to clutter up your house with yet another gaming console; with a universal USB gaming control you can navigate and play with ease

Google Cast
Use Google Cast together with your smart device* to harness the power of your Philips Smart TV. It lets you browse web sites,content and apps, and then ‘cast’ them to your TV at the push of a button. Best of all, you can continue to use your smart device for other things even while the casted content is playing on your TV.

Remote Control with Keyboard
Take control. Our totally intuitive remote control has all the usual perks like cursor keys, volume control and short cut buttons. Flip the remote over to access a full keyboard for easy text entry in any situation.

Quad Core + Android
Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive, and super fun

Short summary description Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
This short summary of the Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 49PUS7150/12, 49", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
This is an auto-generated long summary of Philips 7000 series 49PUS7150/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 49PUS7150/12. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Display
Display diagonal *
49"
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 800 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
48.4" (123 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.0 Lollipop
Video on Demand (VOD) support
Yes
Video apps
Netflix, YouTube
Music apps
Spotify
Audio
RMS rated power *
25 W
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product color *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Backlight dimming technology
Local Dimming
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
3
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Auto power off
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
75 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
43.4" (1103 mm)
Depth (with stand)
10.4" (263 mm)
Height (with stand)
27.6" (701 mm)
Weight (with stand)
39.7 lbs (18 kg)
Width (without stand)
43.4" (1103 mm)
Depth (without stand)
1.46" (37 mm)
Height (without stand)
26.1" (664 mm)
Weight (without stand)
31.5 lbs (14.3 kg)
Packaging data
Quick start guide
Yes
Package width
46.7" (1185 mm)
Package depth
5.16" (131 mm)
Package height
30.1" (765 mm)
Package weight
45.4 lbs (20.6 kg)
Packaging content
Cables included
AC
Handheld remote control
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Interactive TV
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
3D type
Passive
Annual energy consumption
110 kWh
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:44
Uk has collected 1 expert review for Philips 7000 series 49PUS7150/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Philips 7000 series 49PUT7690/V7 TV 49" 4K Ultra HD Smart TV Wi-Fi Black Philips 7000 series 49PUT7690/V7 TV 49" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
49PUT7690/V7 49PUT7690/V7