location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

tepro Laguna Barbecue Charcoal (fuel) Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
tepro Check ‘tepro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laguna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1080
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by tepro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 15:50:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points tepro Laguna Barbecue Charcoal (fuel) Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Barbecue Round Charcoal (fuel)
  • - Top surface type: Grate
  • - Housing material: Stainless steel
  • - Stainless steel
Long product name tepro Laguna Barbecue Charcoal (fuel) Stainless steel :
The short editorial description of tepro Laguna Barbecue Charcoal (fuel) Stainless steel

Stainless Steel Pedestal BBQ "Laguna", 35 cm Ø, 3.05 kg
More>>>
Short summary description tepro Laguna Barbecue Charcoal (fuel) Stainless steel:
This short summary of the tepro Laguna Barbecue Charcoal (fuel) Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

tepro Laguna, Barbecue, Charcoal (fuel), 13.8" (35 cm), Grate, Stainless steel, Round

Long summary description tepro Laguna Barbecue Charcoal (fuel) Stainless steel:
This is an auto-generated long summary of tepro Laguna Barbecue Charcoal (fuel) Stainless steel based on the first three specs of the first five spec groups.

tepro Laguna. Type: Barbecue, Heat source: Charcoal (fuel), Cooking surface diameter: 13.8" (35 cm). Top surface type: Grate, Product color: Stainless steel, Cooking surface shape: Round. Width: 15.4" (390 mm), Depth: 15.4" (390 mm), Height: 26.6" (675 mm)